Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.5V/µs
Gain Bandwidth Product 1.2 MHz
Current - Input Bias 20 nA
Voltage - Input Offset 3 mV
Current - Supply 1.4mA (x4 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 26 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number LM2902
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-27763-6,2156-LM2902DRG3,-296-27763-1-ND,296-27763-2,296-27763-1,-LM2902DRG3-NDR,TEXTISLM2902DRG3
Standard Package 2,500
Win Source Part Number 1069914-LM2902DRG3
Ultra Librarian 3D Model Ultra Librarian LM2902DRG3 CAD Model

Description

The LM2902DRG3 is a versatile quad operational amplifier integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. Designed to operate from a single power supply over a wide range of voltages, this op-amp can also be used with dual supplies for increased flexibility. The LM2902DRG3 is part of the industry-standard LMx92 series and comes in a space-saving 14-pin SOIC package, making it suitable for a variety of electronic applications.

Key Features

  • Wide Supply Range: The LM2902DRG3 can operate on a supply voltage ranging from 3V to 32V for single supply configurations or ±1.5V to ±16V for dual supply modes.
  • Low Supply Current Drain: With its independent circuits, this op-amp boasts a low supply current, making it ideal for battery-powered devices and energy-efficient applications.
  • Common Mode Input Voltage Range: The input voltage range includes ground, enabling direct sensing near ground.
  • Differential Input Voltage Range: It can be equal to the power supply voltage, providing further versatility in circuit design.
  • Output Voltage Swing: The output can swing close to the supply rails, maximizing the dynamic range in single-supply operations.
  • Low Input Bias and Offset Currents: These features ensure accurate signal amplification with minimal error.
  • Operational Stability: The LM2902DRG3 is designed to operate stably with capacitive loads, making it robust in a variety of circuit configurations.

Applications

The LM2902DRG3 is a general-purpose operational amplifier suitable for a multitude of applications, including:

  • Transducer Amplifiers
  • DC Gain Blocks
  • All Forms of Analog Signal Processing
  • Power Supply Control
  • Battery-Powered Devices
  • Consumer Electronics
  • Industrial Equipment

Conclusion

The LM2902DRG3 from Texas Instruments is a reliable and efficient solution for designers looking to integrate a quad operational amplifier into their systems. With its wide supply range, low power consumption, and stable operation with capacitive loads, it is a versatile component suitable for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT TO99-8 / General Purpose Amplifier 1 Circuit TO-99-8
Need more? Email Us
ECAD model for ADOP27AH/883B
Texas Instruments
FAST GENERAL-PURPOSE OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $3.9033
ECAD model for LM218IDRG4Q1
Analog Devices Inc.
IC POWER 2 CIRCUIT 8CERDIP / Power Amplifier 2 Circuit 8-CERDIP
Need more? Email Us
ECAD model for OP220BIGZ
Texas Instruments
Low-Cost, CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for OPA4705UA
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.4692
ECAD model for RS8557XF
Burr-Brown (TI)
IC BUFFER 1 CIRCUIT 8DIP / Buffer Amplifier 1 Circuit 8-PDIP
Need more? Email Us
ECAD model for OPA682P
Texas Instruments
advanced LinCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2252AQPWRQ1
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $7.7018
ECAD model for OPA2140AIDGKT
SII Semiconductor Corporation
IC OP AMP CMOS RR 240KHZ 8TMSOP
Lowest to $0.4902
ECAD model for S-89713B-K8T2U

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1849 $56.3945
650+ $0.1733 $112.6450
1,005+ $0.1674 $168.2370
1,440+ $0.1557 $224.2080
1,870+ $0.1499 $280.3130
2,335+ $0.1440 $336.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 188,300 pieces
MOQ: 305 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention