EN
  • EN
  • DE

RH5VL51CA

Part No RH5VL51CA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294793-RH5VL51CA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL51CA CAD Model

Description

The Ricoh RH5VL51CA is a voltage detector IC designed for accurate voltage monitoring in various electronic circuits. It is part of Ricoh's RH5V series, known for their low current consumption and reliable performance. This particular model is configured to detect a voltage level of 5.1V.

Applications

  • Microcontroller Reset: Resets the microcontroller if the supply voltage falls below the specified threshold, preventing erratic behavior.
  • Power Failure Detection: Detects power failures and initiates backup power systems to ensure continuous operation.
  • Battery Management: Monitors battery voltage to prevent deep discharge and extend battery life in portable devices.
  • Overvoltage Protection: Can be used in conjunction with other components to implement overvoltage protection schemes.
  • Voltage Regulation: Provides feedback for voltage regulation circuits, maintaining stable output voltage.

Features

  • Precise Voltage Detection: Accurately detects voltage at 5.1V.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • CMOS Output: Offers a clean and stable output signal.
  • Small Package: Compact size allows for integration into small devices.
  • Hysteresis: Includes hysteresis to prevent oscillations near the threshold voltage.

Benefits

  • Improved System Stability: Ensures stable operation of electronic devices by detecting and responding to voltage drops.
  • Extended Battery Life: Low power consumption helps extend the battery life of portable devices.
  • Simplified Integration: CMOS output simplifies interfacing with other digital circuits.
  • Reliable Voltage Monitoring: Provides accurate and reliable voltage detection for critical applications.
  • Enhanced Data Protection: Protects data by initiating backup systems during power outages.

Additional Details

The RH5VL51CA has a CMOS output and includes built-in hysteresis to prevent false triggering. The exact specifications and operating conditions can be found in the Ricoh datasheet.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess