EN
  • EN
  • DE

QCA8334-AL3C

Part No QCA8334-AL3C
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 285487-QCA8334-AL3C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QCA8334-AL3C CAD Model

Description

The Qualcomm QCA8334-AL3C is a Gigabit Ethernet switch controller designed for home networking and small office/home office (SOHO) applications. It's a key component in creating wired network infrastructure, enabling high-speed data transfer between multiple devices.

Applications

  • Home routers
  • SOHO routers
  • Ethernet switches
  • Network attached storage (NAS) devices
  • Media servers

Features

  • Five-port Gigabit Ethernet switch
  • Integrated PHYs (Physical Layer transceivers)
  • Support for VLAN (Virtual LAN)
  • Quality of Service (QoS) support
  • Energy-efficient Ethernet (EEE) support
  • Non-blocking wire-speed performance

Benefits

  • Provides high-speed Gigabit Ethernet connectivity for multiple devices
  • Simplifies network device design with integrated PHYs
  • Enables network segmentation and security with VLAN support
  • Prioritizes network traffic for optimal performance with QoS
  • Reduces power consumption with Energy-efficient Ethernet
  • Ensures consistent and reliable performance with wire-speed operation

Additional Details

The QCA8334-AL3C is a five-port Gigabit Ethernet switch controller, meaning it can manage data flow between five Ethernet ports, each capable of speeds up to 1 Gigabit per second. The integration of PHYs (Physical Layer transceivers) simplifies the design of network devices because the PHYs handle the physical transmission and reception of data over the Ethernet cables, reducing the number of external components required. VLAN (Virtual LAN) support allows for the creation of logical network segments, enhancing security and network management by isolating traffic between different groups of devices. Quality of Service (QoS) features enable the prioritization of network traffic, ensuring that time-sensitive applications, such as video streaming or online gaming, receive preferential treatment, leading to a smoother user experience.

Energy-efficient Ethernet (EEE) support reduces power consumption during periods of low network activity, contributing to lower energy bills and a smaller carbon footprint. Non-blocking wire-speed performance ensures that the switch can handle traffic from all ports simultaneously without any performance degradation. This is crucial for maintaining consistent and reliable network performance, especially in environments with heavy network usage. The QCA8334-AL3C is a cost-effective and feature-rich solution for building high-performance wired networks in homes and small offices. Its integration, performance, and power efficiency make it a popular choice for a wide range of network devices.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0152 $52.1976
31+ $3.2945 $102.1295
47+ $3.1916 $150.0052
65+ $3.0886 $200.7590
84+ $2.9857 $250.7988
113+ $2.6768 $302.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess