EN
  • EN
  • DE

DS2002TN

Part No DS2002TN
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description HIGH CURRENT / VOLTAGE DARLINGTON DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169050-DS2002TN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2002TN CAD Model

Description

The DS2002TN is a Dual Differential Transceiver manufactured by National Semiconductor, now part of Texas Instruments (TI). It is an END-OF-LIFE (EOL) product, meaning it's no longer actively produced or supported. It was typically used in applications requiring robust data transmission over balanced lines, such as RS-422 and RS-485 communication.

Applications:

  • RS-422 Communication: Driving and receiving signals in RS-422 communication systems.
  • RS-485 Communication: Used in RS-485 networks for industrial control and data acquisition.
  • Industrial Automation: Data transmission in industrial automation equipment.
  • Building Automation: Communication in building automation systems (HVAC, lighting control).
  • Long-Distance Data Transmission: Sending data reliably over longer distances where noise immunity is crucial.

Features:

  • Dual Transceiver: Contains two independent differential transceivers in a single package.
  • RS-422/RS-485 Compatible: Meets the electrical specifications of RS-422 and RS-485 standards.
  • High Output Drive Capability: Can drive heavily loaded transmission lines.
  • High Input Impedance: Minimizes loading on the transmission line.
  • Thermal Shutdown Protection: Protects the device from overheating due to excessive load or fault conditions.

Benefits:

  • Robust Communication: Differential signaling provides high noise immunity and reliable data transmission.
  • Increased Transmission Distance: Enables data transmission over longer distances compared to single-ended signaling.
  • Simplified System Design: Integrated dual transceiver reduces component count and simplifies board layout.
  • Enhanced Reliability: Thermal shutdown protection prevents device damage and improves system reliability.
  • Cost-Effective Solution: Provides a cost-effective solution for industrial communication applications.

Additional Details:

The DS2002TN typically operates from a single 5V power supply. The device features separate enable inputs for the transmitter and receiver sections, allowing for flexible control of the communication direction. Because it is an EOL part, finding a direct replacement may be difficult and require careful consideration of pinout, voltage levels, and signal characteristics. Consider modern RS-485 transceivers from TI or other manufacturers as alternatives.

When replacing the DS2002TN, it is critical to verify that the replacement part meets the requirements of the application, including data rate, voltage levels, and noise immunity. Consult the datasheet of the replacement part for detailed specifications and application notes.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess