The BCW72 is a high-performance, small signal NPN bipolar junction transistor (BJT) developed by NXP Semiconductors. This versatile transistor is designed for high-speed switching applications and is commonly used in a wide range of electronic circuits. Its compact SOT323 (SC-70) surface-mounted package makes it ideal for space-constrained applications, while ensuring a robust and reliable performance.
Key Features
- High Current Gain: The BCW72 boasts a high current gain (hFE) bandwidth product, which ensures efficient current amplification in electronic circuits.
- Low Voltage Operation: It operates at low voltages, making it suitable for low-power applications and portable devices.
- Fast Switching Speeds: With its rapid switching capabilities, the BCW72 can handle high-frequency signals with ease, which is essential for digital and communication applications.
- Low Noise: The transistor generates minimal noise during operation, which is crucial for audio amplifiers and sensitive signal processing circuits.
- High Reliability: NXP's commitment to quality ensures that the BCW72 is reliable for long-term use, even under varying environmental conditions.
Applications
The BCW72 transistor is versatile and can be used in various applications, including:
- General-purpose switching and amplification
- Audio amplifiers
- Signal processing
- Telecommunication circuits
- Portable and battery-powered devices
- Driver stages in hi-fi amplifiers and television circuits
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
45 V
Collector Current (Ic)
100 mA
Power Dissipation (Pd)
250 mW
DC Current Gain (hFE)
110 to 450
Transition Frequency (fT)
100 MHz
With its combination of efficiency, speed, and reliability, the BCW72 from NXP is an excellent choice for designers looking for a general-purpose transistor that can meet the demands of modern electronic applications.