Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1160480-CDBF0520
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDBF0520 CAD Model

Description

The CDBF0520 is a Schottky Barrier Rectifier manufactured by Comchip Technology. This type of rectifier is known for its low forward voltage drop and rapid switching capabilities, making it suitable for applications requiring high efficiency and fast response times. It's commonly used in various electronic circuits to improve overall performance and reduce power loss.

Applications

  • Switching Mode Power Supplies (SMPS): Used in power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Integrated into voltage regulators and DC-DC converters to enhance efficiency.
  • Solar Inverters: Employed in solar power systems to improve the conversion efficiency of solar energy.
  • LED Lighting: Used in LED drivers to provide efficient and stable power.
  • Battery Charging Circuits: Found in battery chargers for mobile phones, laptops, and other portable devices.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and increases efficiency.
  • Fast Switching Speed: Reduces switching losses and improves high-frequency performance.
  • High Surge Current Capability: Can withstand large current surges during startup or transient events.
  • High Reliability: Ensures stable and consistent operation over a wide range of conditions.
  • Small Form Factor: Compact design allows for easy integration into space-constrained applications.

Benefits

  • Improved Efficiency: Reduces energy waste and lowers operating costs.
  • Enhanced Performance: Provides faster response times and better overall circuit performance.
  • Reduced Heat Generation: Minimizes heat dissipation, leading to increased reliability.
  • Simplified Circuit Design: Simplifies the design and implementation of power circuits.
  • Extended Battery Life: Increases the operating time of battery-powered devices.

Additional Details

The CDBF0520 is typically available in surface-mount packages like SMA or SMB, making it suitable for automated assembly processes. Important specifications include the maximum repetitive peak reverse voltage (VRRM), the maximum average forward rectified current (IF(AV)), and the maximum surge current (IFSM). The VRRM indicates the highest reverse voltage the rectifier can handle without breaking down, while IF(AV) specifies the maximum continuous forward current it can conduct. The IFSM rating is crucial for withstanding short-term current spikes. It's essential to consult the Comchip Technology datasheet for the CDBF0520 to obtain precise ratings and operating conditions. Schottky rectifiers utilize a metal-semiconductor junction to achieve a lower forward voltage drop compared to conventional silicon diodes.

You May Also Be Interested in

Central Semiconductor Corp
SURFACE MOUNT DUAL, SILICON SWITCHING DIODES
Lowest to $2.2173
ECAD model for CMPD2838
Jiangsu Changjiang Electronics Technology Co., Ltd
Bi-direction ESD Protection Diode
Lowest to $0.0406
ECAD model for ESDBU5V0Y1
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ECAD model for DTU50N03
EPCOS (TDK)
SAW filter 1575.42 MHz
Need more? Email Us
ECAD model for B9417
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK765R2-40B
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0448
ECAD model for ESDKV5V0D3
Rohm Semiconductor
Low saturation voltage type 3-pin regulator
Lowest to $0.3764
ECAD model for BA08T
Diodes Incorporated
1.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.2065
ECAD model for DFLS1150
California Micro Devices Corp
USB 5V Single 1.4A Overcurrent Switch
Need more? Email Us
ECAD model for CM3503-02SN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3120 $51.4800
395+ $0.2560 $101.1200
605+ $0.2480 $150.0400
835+ $0.2400 $200.4000
1,080+ $0.2320 $250.5600
1,445+ $0.2080 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 165 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention