EN
  • EN
  • DE

STA8090FGBDTR

Part No STA8090FGBDTR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RCVR BEIDOU/GALILEO 99TFBGA  /  series RF Receiver BeiDou, Galileo, Glonass, GPS -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, Glonass, GPS
Applications GPS Receiver
Data Interface I2C, SPI, UART
Memory Size 256kB SRAM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 99-TFBGA
Supplier Device Package 99-TFBGA (5x6)
Base Product Number STA8090
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235919-STA8090FGBDTR
Ultra Librarian 3D Model Ultra Librarian STA8090FGBDTR CAD Model

Description

Product Overview: STA8090FGBDTR by STMicroelectronics

The STA8090FGBDTR is a cutting-edge GNSS receiver integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance product is engineered to provide precise positioning and navigation capabilities across a wide range of applications, from automotive to industrial and consumer electronics.

With its multi-constellation support, the STA8090FGBDTR can receive signals from various satellite systems including GPS, Galileo, GLONASS, and BeiDou. This feature ensures higher accuracy and reliability in positioning, making it an ideal choice for systems that require critical location data.

The STA8090FGBDTR is built on an advanced architecture that offers low power consumption while maintaining high sensitivity and fast signal acquisition. This balance between power efficiency and performance makes it suitable for battery-operated devices where longevity and responsiveness are paramount.

The integration of a powerful ARM Cortex-M3 processor allows the STA8090FGBDTR to handle complex calculations and provide a flexible platform for firmware development. This makes it easier for designers to implement custom solutions and adapt the chip to specific application needs.

This product comes in a compact LFBGA package, which is designed to take up minimal space on a printed circuit board, thereby enabling sleek and compact product designs. The STA8090FGBDTR also features a range of interfaces, including UART, SPI, and I2C, allowing for easy integration into various electronic systems.

STMicroelectronics ensures that the STA8090FGBDTR is compliant with automotive industry standards, making it a reliable choice for in-vehicle systems that demand high levels of performance and robustness. Whether it's for navigation systems, telematics, or fleet management, the STA8090FGBDTR stands out as a versatile and powerful component that can elevate the capabilities of a wide array of products.

In summary, the STA8090FGBDTR from STMicroelectronics is a sophisticated GNSS receiver IC that offers a perfect blend of accuracy, power efficiency, and integration flexibility, making it a top choice for developers and manufacturers in need of advanced positioning technology.

You May Also Be Interested in

U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $319.6205
Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $5.7113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess