EN
  • EN
  • DE

STA680TR

Part No STA680TR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description ADD INFOTAINMENT  /  series RF Receiver AM, FM 168-LFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Modulation or Protocol AM, FM
Applications Automotive
Data Interface PCB, Surface Mount
Memory Size 512Mb SDRAM
Voltage - Supply 1.14V ~ 1.26V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 168-LFBGA
Supplier Device Package 168-LFBGA (12x12)
Base Product Number STA680
Standard Package 1,800
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235908-STA680TR
Ultra Librarian 3D Model Ultra Librarian STA680TR CAD Model

Description

STA680TR - STMicroelectronics Audio Processor

The STA680TR from STMicroelectronics is a state-of-the-art audio processor that delivers exceptional sound quality and advanced features for automotive and consumer audio applications. This highly integrated solution is designed to meet the rigorous demands of modern audio systems, offering both versatility and performance in a single package.

Key Features:

  • High-Quality Audio Processing: With its advanced signal processing capabilities, the STA680TR ensures crisp, clear, and rich audio output, enhancing the overall listening experience.
  • Multi-Channel Support: The device supports various audio configurations, making it suitable for complex audio systems that require multiple input and output channels.
  • Integrated DSP: The onboard Digital Signal Processor (DSP) allows for sophisticated audio algorithms to be implemented, such as noise reduction, echo cancellation, and bass enhancement.
  • Flexibility: The STA680TR is designed to be flexible, supporting a wide range of audio codecs and formats, ensuring compatibility with numerous audio sources and standards.
  • Robust Connectivity: With a variety of interfaces such as I2S, TDM, and SPDIF, this audio processor can easily integrate into existing systems and connect to other audio components.
  • Automotive Grade: Engineered to comply with automotive-grade standards, the STA680TR is suitable for in-car entertainment systems, providing reliable performance in the demanding automotive environment.

Applications:

  • In-Car Entertainment Systems
  • Home Audio Systems
  • Professional Audio Equipment
  • Multi-Media Devices

The STA680TR exemplifies STMicroelectronics' commitment to delivering high-performance audio solutions that enhance the user experience. Whether for personal enjoyment, professional settings, or on-the-go entertainment, this audio processor is engineered to provide superior sound quality and reliable operation. With its robust feature set and automotive-grade reliability, the STA680TR is an ideal choice for your next-generation audio systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess