Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Frequency 1.561GHz, 1.575GHz, 1.601GHz
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications General Purpose
Data Interface I2C, SPI, UART
Memory Size 256kB SRAM, 512kB ROM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VFQFPN (7x7)
Base Product Number STA8089
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235917-STA8089GTR
Ultra Librarian 3D Model Ultra Librarian STA8089GTR CAD Model

Description

The STA8089GTR is a highly sophisticated, multi-constellation GNSS receiver module designed and manufactured by STMicroelectronics, a global semiconductor leader. This state-of-the-art product is engineered to provide precise positioning and navigation capabilities for a wide range of applications, including automotive navigation systems, telematics, and personal navigation devices.

Key Features

  • Multi-Constellation Support: The STA8089GTR is compatible with multiple satellite navigation systems including GPS, Glonass, Beidou, and Galileo. This ensures high accuracy and reliability of positioning data across the globe.
  • Advanced Tracking: Equipped with advanced tracking algorithms, the STA8089GTR can track visible satellites efficiently, providing fast time-to-first-fix (TTFF) and improved navigation stability.
  • Low Power Consumption: Designed with energy efficiency in mind, the STA8089GTR is ideal for battery-operated devices, thanks to its low power consumption modes.
  • Integrated Security Features: Security is a priority with the STA8089GTR, which includes features to prevent jamming, spoofing, and other forms of interference, ensuring reliable operation.

Technical Specifications

The STA8089GTR boasts a high level of integration, featuring an RF front-end, baseband processor, and application processor in a single chip. It supports a wide range of communication interfaces, including UART, SPI, and I2C, allowing for flexible integration into various system architectures. The module operates over a broad temperature range, making it suitable for harsh environments.

Applications

With its robust feature set, the STA8089GTR is an ideal choice for automotive applications such as in-dash navigation and emergency call systems. It is also well-suited for other location-based services, asset tracking, and wearable technology.

STMicroelectronics' commitment to quality and performance is evident in the STA8089GTR, which is designed to meet the stringent requirements of the automotive industry and other high-reliability sectors. Whether you are integrating GNSS capabilities into a new product or upgrading an existing system, the STA8089GTR offers a versatile and reliable solution.

You May Also Be Interested in

NXP / Nexperia
IC TUNER CAR RADIO AM/FM 32SO
Need more? Email Us
ECAD model for TEF6614T/V1,518
Analog Devices Inc.
IC RF TXRX CELLULAR 196LFBGA / IC RF TxRx Only Cellular 300MHz ~ 6GHz 196-LFBGA, CSPBGA
Lowest to $342.4749
ECAD model for AD9375BBCZ
Microchip Technology
IC GPS RCVR SGL ANTARIS4 96-BGA
Need more? Email Us
ECAD model for ATR0635-7KQY 88
NXP / Nexperia
IC TUNER CAR RADIO 80LQFP
Need more? Email Us
ECAD model for TEA6848AH/V2S,518
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
ECAD model for SDB-8090EXG
Microchip Technology
IC RCVR/DATA DEMOD RF/IF 14SOIC
Lowest to $2.8422
ECAD model for MICRF011BM
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
ECAD model for SDB-8088EXG
Microchip Technology
IC RCVR RF DATA CONTROL / RF Receiver ASK/FSK 5V Automotive 20-Pin SSOP
Need more? Email Us
ECAD model for ATA8204P3C-TKQY
Microchip Technology
RF DATA CONTROL RX
Lowest to $1.8304
ECAD model for ATA5724P3C-TKQY

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention