The MICRF011BM from Microchip Technology is a single-chip, low-power, On-Off Keying (OOK) RF receiver that operates in the 300MHz to 440MHz frequency range. It is designed for use in a wide range of applications, including remote keyless entry (RKE) systems, home automation systems, and industrial control systems.
The MICRF011BM features a high sensitivity of -103dBm, which allows it to receive signals from over a kilometer away. It also has a low power consumption of only 2.4mA in receive mode, making it ideal for battery-powered applications.
The MICRF011BM is easy to use and requires only a few external components to operate. It is packaged in a small, 14-pin SOIC package, making it ideal for space-constrained applications.
Features:
High sensitivity of -103dBm
Low power consumption of 2.4mA in receive mode
Wide frequency range of 300MHz to 440MHz
Data rate of up to 10kbps
Automatic tuning
On-board voltage regulator
Small, 14-pin SOIC package
Applications:
Remote keyless entry (RKE) systems
Home automation systems
Industrial control systems
Wireless sensors
Security systems
Garage door openers
Toy controls
Description:
The MICRF011BM is a superheterodyne receiver with an on-board voltage regulator and automatic tuning. It has a high sensitivity of -103dBm, which means that it can receive signals from over a kilometer away. The MICRF011BM also has a low power consumption of only 2.4mA in receive mode, making it ideal for battery-powered applications.
The MICRF011BM is easy to use and requires only a few external components to operate. It has a simple interface that consists of a few digital input and output pins. The MICRF011BM also has an on-board voltage regulator, so it can be powered directly from a battery or a power supply.
The MICRF011BM is packaged in a small, 14-pin SOIC package, making it ideal for space-constrained applications. It is also available in a tape and reel package for high-volume manufacturing.
Block Diagram:
The MICRF011BM consists of the following blocks:
RF front-end: This block includes the RF amplifier, mixer, and local oscillator.
IF section: This block includes the IF amplifier, filter, and demodulator.
Digital section: This block includes the data decoder and control logic.
Operation:
The MICRF011BM receives OOK modulated RF signals. The RF front-end amplifies the incoming signal and converts it to an intermediate frequency (IF) signal. The IF section further amplifies the IF signal and filters out noise. The demodulator then demodulates the IF signal to recover the data bits.
The digital section decodes the data bits and outputs them on the data output pin. The digital section also controls the other blocks of the MICRF011BM, such as the RF front-end and IF section.
Applications:
The MICRF011BM can be used in a wide range of applications, including:
Remote keyless entry (RKE) systems: The MICRF011BM can be used to receive signals from remote key fobs. This allows the user to lock and unlock their car doors, open and close their trunk, and start their car engine remotely.
Home automation systems: The MICRF011BM can be used to receive signals from wireless sensors and controllers. This allows the user to control their home lighting, thermostat, and other devices remotely.
Industrial control systems: The MICRF011BM can be used to receive signals from wireless sensors and actuators. This allows the user to monitor and control industrial processes remotely.
Conclusion:
The MICRF011BM is a versatile and easy-to-use RF receiver that is ideal for a wide range of applications. It is high sensitivity, low power consumption, and small size make it an ideal choice for battery-powered and space-constrained applications.