EN
  • EN
  • DE

MAX7042ATJ+

Part No MAX7042ATJ+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description IC RCVR RF LP FSK 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Frequency 308MHz, 315MHz, 418MHz, 433.92MHz
Sensitivity -110dBm
Data Rate (Max) 66 kbps
Modulation or Protocol FSK
Applications Access Control, AMR, ISM, RKE, TPM
Current - Receiving 7.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.4 to 3.6 V and 4.5 to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 100942-MAX7042ATJ+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7042ATJ+ CAD Model

Description

Maxim Integrated MAX7042ATJ+ High-Frequency ASK/FSK Transmitter

The MAX7042ATJ+ from Maxim Integrated is a sophisticated high-frequency transmitter designed for the efficient transmission of Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulated signals. This component operates in the 300MHz to 450MHz frequency range, making it an excellent choice for a variety of applications that require reliable wireless communication, such as remote control systems, security systems, and telemetry.

One of the standout features of the MAX7042ATJ+ is its ability to deliver high performance while maintaining low power consumption. This is achieved through the use of an integrated fractional-N synthesizer, which allows for precise frequency generation and modulation. The device can be powered by a supply voltage ranging from 2.1V to 3.6V, making it suitable for battery-operated devices where power efficiency is crucial.

The MAX7042ATJ+ offers a programmable output power of up to +13dBm, which can be adjusted to meet the specific requirements of the application. This flexibility ensures that the transmitter can be optimized for range, data rate, and power consumption. Additionally, the device includes a power amplifier (PA) with excellent harmonic suppression, which minimizes interference with other electronic devices and complies with regulatory standards.

Designed for ease of use, the MAX7042ATJ+ comes in a compact 32-pin TQFN package, which saves valuable board space in space-constrained applications. Its small footprint does not compromise its functionality or performance, making it an ideal choice for designers looking to integrate a robust wireless communication solution without the need for extensive external components.

With its advanced features and high level of integration, the MAX7042ATJ+ is a reliable and versatile transmitter that can be used in a wide range of industrial and consumer products. Its ability to deliver consistent performance in a small package makes it a go-to solution for engineers looking to enhance their wireless communication capabilities.

For further details, datasheets, and support, interested parties are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $5.7113
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $2.8443
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess