EN
  • EN
  • DE

LA1844ML-TLM

Part No LA1844ML-TLM
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer ON Semiconductor
Win Source Part Number 292805-LA1844ML-TLM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA1844ML-TLM CAD Model

Description

The LA1844ML-TLM is a highly integrated circuit from ON Semiconductor, designed to cater to the demanding needs of modern automotive and industrial applications. This versatile component is part of ON Semiconductor's extensive range of electronic devices known for their reliability and performance.

Key Features

  • High Integration: The LA1844ML-TLM integrates multiple functions into a single chip, reducing the need for additional components and simplifying design and assembly processes.
  • Efficiency: This product is designed for optimal power consumption, making it suitable for applications where energy efficiency is paramount.
  • Durability: Built to withstand harsh conditions, the LA1844ML-TLM operates effectively across a wide temperature range, ensuring reliability in automotive environments.
  • Performance: With ON Semiconductor's commitment to quality, this component delivers high performance for its intended applications.

Applications

The LA1844ML-TLM is ideal for a variety of applications, particularly in the automotive sector where robust and efficient components are necessary. Its use cases extend to:

  • Automotive electronics
  • Power management systems
  • Control modules
  • Industrial automation systems

Technical Specifications

The technical specifications of the LA1844ML-TLM include:

  • Supply Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Provided in a compact and robust package suitable for automotive applications

Quality and Support

ON Semiconductor provides comprehensive technical support for the LA1844ML-TLM, including detailed datasheets, application notes, and design resources. Customers can also expect responsive customer service and technical assistance to ensure the successful integration of this component into their products.

For more information about the LA1844ML-TLM, including purchasing options and detailed technical resources, please visit ON Semiconductor's official website or contact their sales and support team.

Please note that specific technical details like the supply voltage range and operating temperature range are typically found in the product's datasheet. These details have been left as placeholders to be filled with the accurate values from the datasheet.

You May Also Be Interested in

MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,599 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess