EN
  • EN
  • DE

MAX2396EGI

Part No MAX2396EGI
Manufacturer Maxim Integrated
Catalog RF Receivers
Description W-CDMA ZERO-IF RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 2.11GHz ~ 2.17GHz
Data Rate (Max) 12.2kbps
Modulation or Protocol TD-SCDMA, W-CDMA, W-TDD
Applications Cellular, WCDMA
Current - Receiving 10.5mA ~ 31mA
Data Interface SPI
Features Multiple Channels, Analog and Digital Data
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 702636-MAX2396EGI
Ultra Librarian 3D Model Ultra Librarian MAX2396EGI CAD Model

Description

The MAX2396EGI is a highly integrated RF receiver from Maxim Integrated, designed for use in demanding wireless communication systems. This advanced component is part of Maxim's range of high-performance, low-power radio frequency (RF) analog integrated circuits, and it is optimized for use in applications such as wireless local loop, ISM bands, and other advanced wireless services.

Key Features

  • High Integration: The MAX2396EGI integrates an RF mixer, IF amplifiers, and a demodulator in a single chip, which significantly reduces the external component count and simplifies the design process for engineers.
  • Low Power Consumption: Designed to operate efficiently, this receiver is ideal for battery-powered applications where power conservation is critical.
  • Wide Frequency Range: It supports a broad frequency range, making it versatile for various RF applications.
  • High Dynamic Range: The device offers excellent linearity and noise performance, ensuring reliable operation even in the presence of strong interfering signals.

Applications

The MAX2396EGI is suitable for a wide array of applications, including but not limited to:

  • Wireless Local Loop (WLL)
  • Industrial, Scientific, and Medical (ISM) Band Applications
  • Wireless Infrastructure
  • Point-to-Point Microwave Links
  • Other Advanced Wireless Communications Systems

Technical Specifications

The device is packaged in a 24-pin SSOP (Shrink Small Outline Package), offering a compact footprint for space-constrained applications. It requires a single power supply for operation and includes an on-chip voltage regulator for enhanced performance stability.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2396EGI is no exception. Manufactured to high standards, this RF receiver is designed to meet the rigorous demands of modern wireless systems, ensuring long-term performance and customer satisfaction.

Ordering Information

The MAX2396EGI is available for order through Maxim Integrated's distribution network. For detailed ordering information and to request samples, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $5.7113
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess