EN
  • EN
  • DE

ATA5745C-PXQW

Part No ATA5745C-PXQW
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features series RF Receiver UHF, ASK, FSK 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 24-VQFN Exposed Pad
Case / Package 24-VQFN (5x5)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA5745C-PXQWCT, ATA5745C-PXQWDKR, ATA5745C-PXQWTR
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862239-ATA5745C-PXQW
Ultra Librarian 3D Model Ultra Librarian ATA5745C-PXQW CAD Model

Description

The ATA5745C-PXQW is a state-of-the-art RF receiver component from Microchip Technology, designed to meet the demanding requirements of automotive and smart control systems. This high-performance product offers a perfect blend of low power consumption and high sensitivity, making it an ideal choice for a variety of applications such as Remote Keyless Entry (RKE), Passive Entry Go (PEG), Tire Pressure Monitoring Systems (TPMS), and other wireless control systems.

Key Features

  • Frequency Range: The ATA5745C-PXQW operates in the 300 to 450 MHz frequency range, providing flexibility for use in a wide range of applications and geographic regions.
  • Modulation Support: It supports various modulation schemes including ASK, FSK, and PSK, ensuring compatibility with different communication protocols and system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it is well-suited for battery-operated devices, extending the life of the product and reducing maintenance costs.
  • High Sensitivity: With its high-sensitivity receiver, the ATA5745C-PXQW can detect weak signals, which enhances the reliability and range of the wireless communication.
  • Integrated Features: The device includes an integrated low-noise amplifier, a wake-up timer, and a supply voltage monitor, which contribute to its robust performance and ease of use.
  • Temperature Range: It is built to operate over a wide temperature range, making it suitable for harsh environments typically found in automotive applications.

Applications

The ATA5745C-PXQW is versatile and can be used in a variety of applications:

  • Automotive RKE and PEG systems
  • TPMS
  • Garage door openers
  • Wireless alarm and security systems
  • Home automation and smart home devices

With its combination of performance, efficiency, and reliability, the ATA5745C-PXQW from Microchip Technology is an excellent choice for developers and manufacturers seeking a high-quality RF receiver for their wireless communication needs.

You May Also Be Interested in

Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $203.2049
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5828 $95.1656
3+ $39.0422 $117.1266
5+ $37.8222 $189.1110
7+ $36.6021 $256.2147
9+ $35.3820 $318.4380
11+ $31.7218 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 815 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess