EN
  • EN
  • DE

AD6688BBPZ-3000

Part No AD6688BBPZ-3000
Manufacturer Analog Devices Inc.
Catalog RF Receivers
Description RF RCVR TD-SCDMA1.2GHZ 196BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features series RF Receiver TD-SCDMA, W-CDMA 1.2GHz - 16Gbps - 196-BGA-ED (12x12)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 196-LFBGA Exposed Pad
Case / Package 196-BGA-ED (12x12)
Family Name AD6688
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number AD6688BBPZ, AD6688BBPZ-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859566-AD6688BBPZ-3000
Ultra Librarian 3D Model Ultra Librarian AD6688BBPZ-3000 CAD Model

Description

AD6688BBPZ-3000 Product Image

The AD6688BBPZ-3000 is a state-of-the-art, high-performance 16-bit RF ADC from Analog Devices Inc., designed to meet the rigorous demands of modern communication systems. It features a sampling rate of up to 3 GSPS, providing the bandwidth necessary to support a wide range of applications including wireless infrastructure, radar systems, and electronic warfare.

The device's exceptional dynamic range and signal processing capabilities make it an ideal choice for advanced systems requiring high-speed data conversion and accurate signal representation. With an on-chip buffer and sample-and-hold circuit, the AD6688BBPZ-3000 delivers a clean, stable signal for precise measurements and analysis.

Key features of the AD6688BBPZ-3000 include:

  • High sampling rate of up to 3 GSPS
  • 16-bit resolution for high-fidelity signal representation
  • Superior SNR (Signal-to-Noise Ratio) and SFDR (Spurious-Free Dynamic Range) performance
  • Integrated digital downconverter (DDC) for efficient data processing
  • Flexible input range and programmable gain options
  • JESD204B-compliant serial output for simplified interfacing
  • Power-efficient design suitable for high-density applications

The AD6688BBPZ-3000 also offers robust support for complex signal chains through its JESD204B interface, which simplifies board design and helps to reduce the number of data I/O required, ultimately leading to a reduction in PCB size and cost.

Engineered for reliability and precision, the AD6688BBPZ-3000 is encapsulated in a compact LFCSP (lead-frame chip-scale package) that ensures a minimal footprint on system boards, making it a versatile solution for space-constrained applications.

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the AD6688BBPZ-3000 represents the pinnacle of ADC technology, offering unmatched performance for advanced communication and signal processing systems.

For more detailed information, technical specifications, and application support, please visit the official product page or contact Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $4.9381
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $203.2049 $203.2049
2+ $182.1837 $364.3674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess