EN
  • EN
  • DE
  • IT

CMX994AQ4

Part No CMX994AQ4
Manufacturer CML Microcircuits
Catalog RF Receivers
Description RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr CML Microcircuits
Series -
Package Tray
Product Status Active
Frequency 50MHz ~ 1.218GHz
Sensitivity -116dBm
Data Rate (Max) 19.2kbps
Modulation or Protocol -
Applications General Purpose
Current - Receiving 80mA
Data Interface PCB, Surface Mount
Memory Size -
Antenna Connector PCB, Surface Mount
Features -
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number CMX994
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 1355374-CMX994AQ4
Ultra Librarian 3D Model Ultra Librarian CMX994AQ4 CAD Model

Description

The CMX994AQ4 is an RF receiver from CML Microcircuits.

  • Application: RF and Wireless
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package: 40-VFQFN Exposed Pad
  • Frequency Range: 50MHz to 1.218GHz
  • Sensitivity: -116dBm
  • Data Rate: 19.2kbps
  • Supply Voltage: 3V to 3.6V
  • Receiving Current: 80mA

You May Also Be Interested in

RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / * RF Receiver
Lowest to $6.0049
Maxim Integrated
W-CDMA ZERO-IF RECEIVER
Need more? Email Us
Texas Instruments
RF RX FSK/GFSK 310-348MHZ 32VQFN
Lowest to $6.4444
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $5.3097
Maxim Integrated
COMPLETE SDARS RECEIVER
Lowest to $8.0436
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $24.9601
Maxim Integrated
ASK AND FSK, SPI INTERFACE
Lowest to $2.9249
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $65.1941

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess