EN
  • EN
  • DE
  • IT

AMRRQ3-433

Part No AMRRQ3-433
Manufacturer RF Solutions
Catalog RF Receivers
Description RF RECEIVER AM 433MHZ MODULE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr RF Solutions
Series -
Package Bulk
Product Status Obsolete
Frequency 433MHz
Sensitivity -107dBm
Data Rate (Max) 4.8kbps
Modulation or Protocol AM
Applications AM Remote Control
Current - Receiving -
Data Interface PCB, Through Hole
Memory Size -
Antenna Connector Through Hole
Features -
Voltage - Supply 5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case Module
Supplier Device Package Module
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8527.99.4000
Win Source Part Number 1377804-AMRRQ3-433
Ultra Librarian 3D Model Ultra Librarian AMRRQ3-433 CAD Model

Description

The AMRRQ3-433 is an RF receiver module manufactured by RF Solutions.

  • Operating Temperature: -25°C to 85°C
  • Frequency: 433MHz
  • Package: Bulk
  • Mounting Type: Through-Hole
  • Product Status: Obsolete
  • REACH: Unaffected
  • Application: AM Remote Control
  • Voltage Supply: 5V
  • Sensitivity: -107dBm
  • Maximum Data Rate: 4.8kbps
  • Data Interface: PCB, Through-Hole
  • Modulation: AM

You May Also Be Interested in

Texas Instruments
RF RX FSK/GFSK 310-348MHZ 32VQFN
Lowest to $7.7332
Microchip Technology
RF RX ASK/FSK 433-435MHZ 48QFN
Lowest to $14.0058
Texas Instruments
RF RX FSK/GFSK 310-348MHZ 32VQFN
Lowest to $6.4444
Qualcomm
IC GPS PRIMA2 IND 425PIN / - RF Receiver
Need more? Email Us
Maxim Integrated
RF TO BITS SDARS RECEIVER / * RF Receiver
Need more? Email Us
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
Maxim Integrated
W-CDMA ZERO-IF RECEIVER
Need more? Email Us
Maxim Integrated
ASK AND FSK, SPI INTERFACE
Lowest to $2.9249
Maxim Integrated
L1-BAND GPS RECEIVER
Lowest to $6.2400

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess