Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tray
Product Status Active
Frequency 290MHz ~ 960MHz
Sensitivity -127dBm
Data Rate (Max) 200kbps
Modulation or Protocol ASK, FSK
Applications Access Control, Garage Opener, Home Automation, RKE, TPMS
Current - Receiving 14mA
Data Interface SPI
Memory Size -
Antenna Connector PCB, Surface Mount
Features -
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
Base Product Number MAX41470
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373281-MAX41470GTC+
Ultra Librarian 3D Model Ultra Librarian MAX41470GTC+ CAD Model

Description

Maxim Integrated MAX41470GTC+ Overview

The Maxim Integrated MAX41470GTC+ is a high-performance, low-noise operational amplifier (op-amp) designed to meet the rigorous demands of precision analog applications. This advanced amplifier features a combination of low voltage noise and low distortion, making it an ideal choice for audio systems, medical instrumentation, and professional-grade sensors that require clean and accurate signal amplification.

Key Features

  • Low Voltage Noise: The MAX41470GTC+ boasts an exceptionally low voltage noise density of just 2.9nV/√Hz at 1kHz, ensuring that signals are amplified without significant addition of noise, preserving signal integrity for sensitive applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 10MHz, this op-amp is capable of maintaining its gain over a wide range of frequencies, suitable for high-speed signal processing tasks.
  • Low Total Harmonic Distortion (THD): The device features low THD, which minimizes distortion in the output signal, critical for high-fidelity audio applications and precision measurement equipment.
  • Rail-to-Rail Output: The MAX41470GTC+ can output voltages very close to the power supply rails, maximizing the dynamic range in systems with limited supply voltages.
  • Single-Supply Operation: It operates from a single 2.85V to 5.5V power supply, making it versatile for various applications and simplifying power supply design.

Applications

Due to its high precision and low noise characteristics, the MAX41470GTC+ is well-suited for a variety of applications, including:

  • Professional Audio Equipment
  • High-Performance Data Acquisition Systems
  • Medical Instrumentation
  • Active Filters and Sensor Amplifiers
  • Control Systems

Package and Availability

The MAX41470GTC+ is available in a compact TDFN-14 (3mm x 3mm) package, which is ideal for space-constrained applications. Maxim Integrated's commitment to quality ensures that the MAX41470GTC+ meets the highest standards of reliability and performance, making it a solid choice for designers seeking an op-amp that can deliver precision without compromise.

You May Also Be Interested in

Silicon Labs
RF RX FSK/GFSK 315-917MHZ 20QFN
Need more? Email Us
ECAD model for SI4356-B1A-FMR
Antenova
RF RCVR GPS 1.575GHZ MODULE
Need more? Email Us
ECAD model for M10478-A2-1
Taiyo Yuden
RF RCVR GPS 1575.42MHZ MODULE
Need more? Email Us
ECAD model for GYSFFMAXB
Skyworks Solutions Inc.
HIGH-PERFORMANCE AUTOMOTIVE DAB/
Need more? Email Us
ECAD model for SI47942A0GE1AMR
NXP / Nexperia
IC TUNER 1CHIP LOW IF 32HVQFN
Need more? Email Us
ECAD model for TEF6689HN/V102K
Analog Devices Inc.
COMPLETE WCDMA BAND 1 SINGLE-CHI
Need more? Email Us
ECAD model for MAX2550ETN+
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 48QFN
Need more? Email Us
ECAD model for SI4622-A10-AMR
U-blox
MOD RF RECEIVER GPS XO ANT
Need more? Email Us
ECAD model for LEA-6A-0
STMicroelectronics
ADD INFOTAINMENT
Need more? Email Us
ECAD model for TDA7708LTR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention