EN
  • EN
  • DE

MC74HC4046ADR2G

Part No MC74HC4046ADR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCKED LOOP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Reel
Type Phase Lock Loop (PLL)
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 13MHz
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 129639-MC74HC4046ADR2G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Motor Drive & Control, Industrial
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian MC74HC4046ADR2G CAD Model

Description

Product Overview: MC74HC4046ADR2G from ON Semiconductor

The MC74HC4046ADR2G is a high-performance silicon-gate CMOS device that encompasses a range of features suitable for a variety of applications in the field of telecommunications and signal processing. Manufactured by ON Semiconductor, a leading name in the semiconductor industry, this integrated circuit is designed to provide precision phase-locked loop (PLL) circuitry with a combination of low power consumption and high noise immunity characteristic of CMOS technology.

Key Features

  • Phase-Locked Loop (PLL) Circuit: The core functionality of the MC74HC4046ADR2G is its PLL circuit, which includes a linear voltage-controlled oscillator (VCO) and two different phase comparators (PC1 and PC2) with a common signal input amplifier and a common comparator input.
  • Voltage-Controlled Oscillator: The VCO can operate over a wide frequency range, adjusted by external components, and is capable of a wide range of frequency sweep.
  • High Noise Immunity: The inherent noise immunity of CMOS technology ensures stable operation under noisy environmental conditions.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-operated equipment.
  • Multiple Phase Comparators: The inclusion of two phase comparators allows for flexibility in application, providing the option to choose the comparator that best suits the specific needs of the circuit.
  • Wide Supply Voltage Range: The MC74HC4046ADR2G operates over a wide supply voltage range from 2V to 6V, accommodating a variety of power supply requirements.

Applications

The versatility of the MC74HC4046ADR2G makes it a prime choice for numerous applications. It is particularly well-suited for use in function generators, FSK decoders, data synchronization systems, tone decoders, and other signal conditioning circuits. Its reliable performance in the presence of noise and its low power profile also make it an excellent choice for wireless communication devices and portable electronics.

Package and Quality

This device is available in a SOIC-16 package, providing a compact footprint for space-constrained applications. ON Semiconductor ensures high-quality standards, and the MC74HC4046ADR2G is no exception, meeting stringent requirements for performance and reliability.

Overall, the MC74HC4046ADR2G from ON Semiconductor represents a robust and versatile component for designers looking to implement PLL circuits in their electronic projects.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2506 $62.5300
115+ $1.0263 $118.0245
175+ $0.9941 $173.9675
245+ $0.9621 $235.7145
315+ $0.9300 $292.9500
420+ $0.8338 $350.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess