Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LCX
Packaging Reel package
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 787988-MC74LCX158DR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC74LCX158
Introduction Date August 17, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC74LCX158DR2G CAD Model

Description

ON Semiconductor MC74LCX158DR2G Multiplexer

The MC74LCX158DR2G from ON Semiconductor is a high-performance, quad 2-input multiplexer integrated circuit designed for the inclusion in advanced electronic systems. This device is particularly suited for applications that require routing of digital signals with a high degree of precision and speed. Constructed using a silicon gate CMOS fabrication process, the MC74LCX158DR2G offers a compelling blend of power efficiency and performance, making it an excellent choice for power-sensitive and speed-critical designs.

Featuring a 5V tolerant input, the MC74LCX158DR2G is capable of interfacing with 5V logic levels without sustaining damage, even when the device is powered down. This characteristic is particularly useful for mixed-voltage applications and contributes to the versatility of the device. The multiplexer operates over a broad voltage range from 2.3V to 3.6V, allowing it to be used in various low-voltage systems while maintaining compatibility with the TTL logic family.

The MC74LCX158DR2G is designed to support bidirectional operation and tristate outputs, which enable the direct connection to a bus-oriented system without the need for external components. This feature simplifies design and conserves board space. With its fast propagation delay and output transition times, the device is optimized for high-speed data transmission, ensuring minimal signal delay and high data integrity.

ON Semiconductor has packaged the MC74LCX158DR2G in a space-saving SOIC-16 package, which is not only conducive to efficient PCB layout but also compatible with automated surface-mount assembly processes. This package is RoHS compliant, aligning with environmental standards and regulations that demand the reduction of hazardous substances in electronic components.

In summary, the MC74LCX158DR2G multiplexer from ON Semiconductor is a high-quality, versatile component that offers low-voltage operation, 5V tolerant inputs, and fast switching capabilities. Its compact SOIC-16 package and compliance with environmental standards make it a responsible and practical choice for designers seeking to create efficient, high-speed digital systems.

You May Also Be Interested in

ON Semiconductor
Dual Low-Voltage CMOS 2-to-4 Decoder/Demultiplexer | IC DECODER/DEMUX 3-8 16-SOEIAJ
Lowest to $0.2998
ECAD model for MC74LCX138MEL
ON Semiconductor
IC MUX/DEMUX TRIPLE 2X1 16SOIC / 3 Circuit IC Switch 2:1 26Ohm 16-SOIC
Lowest to $0.2884
ECAD model for MC74LVX4053DG
Maxim Integrated
Quad, Rail-to-Rail, Fault-Protected, SPST Analog Switches
Need more? Email Us
ECAD model for DG413FDY+T
ON Semiconductor
Multiplexer 1-Element CMOS 8-IN Automotive 16-Pin SOIC T/R / IC MUX QUAD 2INPUT LV 16-SOIC
Need more? Email Us
ECAD model for MC74LCX158DR2G
ON Semiconductor
Quad 2-Channel Multiplexer with 3-State Outputs | IC MUX QUAD 2CHAN 3ST 16-SOIC
Need more? Email Us
ECAD model for MC74LVX257D
Intersil
Analog Multiplexer Single 16: 1 28-Pin CDIP
Need more? Email Us
ECAD model for JM38510/19001BXA
Texas Instruments
SNCBTD3306DR
Need more? Email Us
ECAD model for SNCBTD3306DR
Texas Instruments
IC SWITCH DUAL 16TSSOP / 2 Circuit IC Switch 4:1 4Ohm 16-TSSOP
Lowest to $2.8728
ECAD model for TMUX1109PWR
Maxim Integrated
Clock Multiplexer 2-OUT 4-IN 1:2 20-Pin TSSOP / IC MULTIPLEXER 5:1 TSSOP
Lowest to $92.6295
ECAD model for MAX9388EUP+

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention