EN
  • EN
  • DE
  • IT

MC74LCX138MEL

Part No MC74LCX138MEL
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual Low-Voltage CMOS 2-to-4 Decoder/Demultiplexer | IC DECODER/DEMUX 3-8 16-SOEIAJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOEIAJ
Family Part Number 74LCX138
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1219710-MC74LCX138MEL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LCX138MEL CAD Model

Description

The MC74LCX138MEL is a high-performance, low-voltage 3-to-8 line decoder designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is part of the LCX family, which is known for its devices that operate with a low power supply while maintaining high-speed operation.

Key Features

  • Low Voltage Operation: The MC74LCX138MEL operates at a voltage range of 2.3V to 3.6V, making it suitable for battery-operated and low-power applications.
  • High-Speed Performance: Despite its low-voltage operation, this IC does not compromise on speed, providing a propagation delay of only 5.3ns at 3.3V.
  • Power Down Protection: Equipped with power down protection on inputs, it ensures that no excessive current is drawn if the input is at a high voltage level during power off.
  • 5V Tolerant Inputs: The inputs can tolerate voltages up to 5V, allowing the device to be used in mixed-voltage systems.
  • Multiple Package Options: Available in a 16-lead SOIC package, it offers flexibility for various design layouts.

Applications

The MC74LCX138MEL is ideal for a wide range of applications where low power consumption and high-speed operation are critical. It can be utilized in:

  • Memory decoding or data routing
  • Computers and computer peripherals
  • Communication devices
  • Portable electronics
  • Control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The MC74LCX138MEL is no exception, as it is manufactured with the company's stringent quality control processes. It also provides over-voltage protection and is compliant with JEDEC standards.

Environmental Compliance

This product is in compliance with environmental regulations, including RoHS (Restriction of Hazardous Substances), reflecting ON Semiconductor's dedication to environmental responsibility.

You May Also Be Interested in

Diodes Incorporated
IC BUS SWITCH 1 X 1:1 14TSSOP
Lowest to $0.6806
Texas Instruments
54F138 3-LINE TO 8-LINE DECODERS
Lowest to $10.2143
ON Semiconductor
IC MULTIPLEXER 1 X 2:1 28PLCC
Lowest to $6.5521
Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULT / Decoder/Demultiplexer 1 x 3:8 16-CDIP
Lowest to $16.1179
Texas Instruments
DECODER/DEMULTIPLEXER DUAL 2-TO
Lowest to $0.3315
Texas Instruments
DECIMAL DECODER, LS SERIES
Need more? Email Us
ON Semiconductor
MULTIPLEXER
Need more? Email Us
Texas Instruments
MULTIPLEXER CMOS 2-IN 8PIN SSOP
Lowest to $0.1119
Texas Instruments
54LS153 DUAL 4-LINE TO 1-LINE DA
Lowest to $14.9252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2998 $65.9560
530+ $0.2461 $130.4330
815+ $0.2384 $194.2960
1,125+ $0.2308 $259.6500
1,455+ $0.2230 $324.4650
1,945+ $0.2000 $389.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess