EN
  • EN
  • DE

MC10E157FNR2G

Part No MC10E157FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 10E
Package Tape & Reel
Product Status Obsolete
Type Multiplexer
Independent Circuits 4
Voltage Supply Source Dual Supply
Voltage - Supply ±4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number 10E157
Standard Package 37 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 739863-MC10E157FNR2G
Ultra Librarian 3D Model Ultra Librarian MC10E157FNR2G CAD Model

Description

ON Semiconductor MC10E157FNR2G Product Overview

The MC10E157FNR2G is a high-performance, quintuple differential line receiver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of ON Semiconductor's 10E series and is specifically engineered for applications requiring ultra-fast and precise digital signal processing. It is an ideal solution for high-speed data communication in telecommunications, computing, and industrial markets.

Key Features

  • High-Speed Performance: The MC10E157FNR2G operates with a significant speed advantage, making it suitable for systems that demand quick data throughput.
  • Differential Line Receiver: It includes five differential line receivers, providing the capability to receive multiple signals simultaneously, which is critical in parallel data processing or multi-channel applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device helps to reduce the overall power consumption of the systems it is integrated into.
  • MECL 10K-Compatible: This device is compatible with MECL 10K logic standards, ensuring easy integration into existing designs that use this logic family.
  • Temperature Range: The MC10E157FNR2G is operational over a full industrial temperature range, making it reliable in various challenging environments.
  • Packaging: It comes in a PLCC-28 (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for efficient heat dissipation.

Applications

The versatility of the MC10E157FNR2G allows it to be used across a wide range of applications. It is particularly well-suited for:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Server and data center infrastructure

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The MC10E157FNR2G is manufactured with stringent quality control processes and is designed to meet the rigorous standards required for industrial and commercial applications. Users can trust in the durability and performance of this product for their critical communication and processing needs.

Overall, the MC10E157FNR2G from ON Semiconductor represents a combination of high-speed performance, power efficiency, and reliability, making it an excellent choice for designers looking to enhance their digital communication systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8501 $58.5010
25+ $4.8002 $120.0050
38+ $4.6500 $176.7000
52+ $4.4999 $233.9948
67+ $4.3509 $291.5103
89+ $3.9004 $347.1356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess