EN
  • EN
  • DE

TPS72033QDRVRQ1

Part No TPS72033QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 350MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 4.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.2V @ 350mA
Current - Output 350mA
Current - Quiescent (Iq) 38 µA
Current - Supply (Max) 80 µA
PSRR 85dB ~ 50dB (10Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS72033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TPS72033QDRVRQ1-ND,296-45276-6,2156-TPS72033QDRVRQ1,TEXTISTPS72033QDRVRQ1,296-45276-1,296-45276-2
Standard Package 3,000
Win Source Part Number 1101064-TPS72033QDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS72033QDRVRQ1 CAD Model

Description

Product Overview

The TPS72033QDRVRQ1 from Texas Instruments is a highly reliable, automotive-grade low-dropout (LDO) linear voltage regulator designed to deliver a stable and precise output voltage. This component is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for powering sensitive microprocessors, sensors, and other electronic components within a vehicle's electronic system.

Key Features

  • Output Voltage: The TPS72033QDRVRQ1 provides a fixed output voltage of 3.3V, which is essential for consistent performance of electronic circuits.
  • High Accuracy: With an impressive output voltage accuracy of 2%, the device ensures reliable operation even under fluctuating conditions.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a stable voltage even when the supply voltage is very close to the output voltage, maximizing efficiency.
  • Current Capacity: It can deliver up to 350mA of continuous output current, which is suitable for a wide range of applications.
  • Thermal Performance: The device comes in a small 6-pin SON package with excellent thermal performance, ensuring it remains cool even under heavy loads.
  • Stability: TPS72033QDRVRQ1 is stable with ceramic output capacitors, which are preferred in automotive applications for their reliability and performance.
  • Power Supply Rejection Ratio (PSRR): It offers a high PSRR, which minimizes the impact of supply voltage variations on the output voltage.
  • Automotive-Qualified: This product is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, which guarantees operation in the extended temperature range of -40°C to +125°C.

Applications

The TPS72033QDRVRQ1 is versatile and can be used in various automotive applications, such as infotainment systems, advanced driver-assistance systems (ADAS), and instrument clusters. Its robust design also makes it suitable for power-sensitive applications requiring a clean and stable power supply.

Conclusion

With its precision, stability, and robustness, the TPS72033QDRVRQ1 from Texas Instruments stands out as a prime choice for automotive electronics designers who require a dependable power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9081 $57.2430
65+ $1.5656 $101.7640
100+ $1.5167 $151.6700
140+ $1.4678 $205.4920
180+ $1.4189 $255.4020
240+ $1.2721 $305.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,090 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess