EN
  • EN
  • DE

MAX8982PEWO+T

Part No MAX8982PEWO+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 312431-MAX8982PEWO+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8982PEWO+T CAD Model

Description

Maxim Integrated MAX8982PEWO+T Power Management IC

The Maxim Integrated MAX8982PEWO+T is a sophisticated power management integrated circuit (PMIC) designed to deliver a high level of performance and efficiency for portable electronic devices. This IC is particularly well-suited for mobile phones, tablets, and other compact, battery-powered gadgets where space is at a premium and power efficiency is crucial.

At the heart of the MAX8982PEWO+T is a set of highly efficient step-down converters that are engineered to provide stable and reliable power to the core components of your device. The PMIC is capable of handling a wide range of input voltages, making it versatile for various applications and ensuring compatibility with different battery technologies.

One of the standout features of the MAX8982PEWO+T is its ability to dynamically adjust the output voltage and current based on the demands of the connected load. This not only conserves energy but also helps to prolong battery life, which is essential for users who rely on their devices throughout the day. Additionally, the power management IC incorporates multiple linear regulators that supply power to peripheral components, ensuring that each part of the system receives the appropriate voltage level for optimal performance.

The MAX8982PEWO+T is also equipped with a range of protective features to safeguard the device against various electrical hazards. Overvoltage protection, thermal shutdown, and current limiting are just a few of the safety measures integrated into this PMIC, providing peace of mind and enhanced reliability for both manufacturers and end-users.

For designers and engineers looking to streamline their development process, the MAX8982PEWO+T is an attractive option due to its compact size and the minimal number of external components required. This not only saves space on the PCB but also reduces the overall cost and complexity of the design. The PMIC is available in a lead-free, RoHS-compliant package, reflecting Maxim Integrated's commitment to environmental sustainability.

In summary, the Maxim Integrated MAX8982PEWO+T is an advanced power management solution that combines efficiency, flexibility, and protection to meet the stringent requirements of today's portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3488 $61.3952
10+ $12.5941 $125.9410
15+ $12.2003 $183.0045
20+ $11.8064 $236.1280
26+ $11.4137 $296.7562
34+ $10.2321 $347.8914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess