EN
  • EN
  • DE

ASP1251-I12T

Part No ASP1251-I12T
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Infineon Technologies
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number ASP1251
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 810763-ASP1251-I12T
Ultra Librarian 3D Model Ultra Librarian ASP1251-I12T CAD Model

Description

The ASP1251-I12T is an integrated circuit (IC) power management regulator designed for special purposes from Infineon Technologies.

  • Series: ASP1251
  • Package: Tape and Reel
  • Standard Package Quantity: 3,000 pieces
  • ECCN: OBSOLETE
  • REACH Status: Unaffected
  • HTSUS Code: 0000.00.0000
  • MSL: 3

You May Also Be Interested in

Intersil
SWITCHING REGULATOR
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to €0.6875
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to €17.1511
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us
Maxim Integrated
IC REG CONV LCD 1OUT SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess