EN
  • EN
  • DE

SNJ54F138J

Part No SNJ54F138J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54F138 3-LINE TO 8-LINE DECODERS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 18 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896860-SNJ54F138J
Ultra Librarian 3D Model Ultra Librarian SNJ54F138J CAD Model

Description

SNJ54F138J - 3-Line to 8-Line Decoders/Demultiplexers

The SNJ54F138J is a high-performance, monolithic integrated circuit produced by Texas Instruments, designed to solve decoding and demultiplexing needs in digital systems. This device is a member of the 54F series, known for its fast and reliable logic operations, making it suitable for a wide range of applications including personal computers, data processing, and industrial control systems.

This decoder/demultiplexer can convert three binary-coded inputs into one of eight mutually exclusive outputs. The SNJ54F138J is particularly adept at implementing full look-ahead carry logic, providing users with the ability to facilitate multiprocessor initialization, memory chip select generation, and address decoding for memory management.

Key Features:

  • Logic Type: 3-Line to 8-Line Decoder/Demultiplexer
  • Package / Case: CDIP-16 (Ceramic Dual Inline Package)
  • Operating Temperature Range: -55°C to 125°C, making it suitable for military and aerospace applications
  • Logic Family: 54F
  • Propagation Delay Time: Fast access and minimal propagation delay
  • Supply Voltage Range: Typically 5V, which is compatible with TTL logic levels
  • Power Consumption: Low power characteristics for energy-efficient operation

The SNJ54F138J features multiple gating options for the enable function, offering a high degree of flexibility. It includes three enable inputs: two active-low and one active-high. This configuration allows the device to be used as a demultiplexer without needing external gating. In addition, the chip's design ensures that output line Y7 will be high if all three enable inputs are high, adding to the device's versatility.

Known for its robustness and performance, the SNJ54F138J is packaged in a durable ceramic package that provides excellent thermal and mechanical protection. This, along with its wide operating temperature range, ensures that the device can perform reliably in harsh environments where temperature extremes are common.

For designers and engineers looking for a dependable solution for their decoding or demultiplexing requirements, the SNJ54F138J from Texas Instruments provides a proven, industry-standard option that blends performance with durability.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1199 $54.7194
14+ $7.4830 $104.7620
21+ $7.2492 $152.2332
29+ $7.0154 $203.4466
37+ $6.7815 $250.9155
50+ $6.0800 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess