EN
  • EN
  • DE

LM3492MH

Part No LM3492MH
Manufacturer Texas Instruments
Description Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198936-LM3492MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3492MH CAD Model

Description

Product Overview: Texas Instruments LM3492MH

The LM3492MH is a sophisticated LED driver IC manufactured by Texas Instruments, designed to provide a highly efficient solution for driving LEDs in a variety of applications. This versatile component is well-suited for powering LED lighting systems that require precise current control and adaptive voltage supply, ensuring optimal performance and longevity of the lighting elements.

Key Features

  • Dual-Channel Output: The LM3492MH supports two independently controlled LED strings, allowing for flexible lighting designs and configurations.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 65V, it can accommodate a broad spectrum of power supplies, making it suitable for both low- and high-power applications.
  • High-Efficiency Operation: The device features an integrated boost converter, which operates with high efficiency, reducing energy consumption and heat generation.
  • Dynamic Headroom Control: This feature automatically adjusts the output voltage to the lowest level required to maintain the desired LED current, further enhancing efficiency.
  • Phase Shift Dimming Capability: The LM3492MH offers phase shift dimming, enabling smooth and flicker-free dimming of LED lights, which is critical for creating the right ambiance in various settings.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage due to overheating.
  • Compact Package: Housed in a 20-pin TSSOP package, the LM3492MH is designed for space-constrained applications without compromising performance.

Applications

The LM3492MH is ideal for a wide range of lighting applications, including:

  • Architectural lighting
  • General illumination
  • Automotive interior and exterior lighting
  • Display backlighting

With its precision current regulation and flexible control options, the LM3492MH from Texas Instruments stands out as a reliable and efficient solution for advanced LED lighting systems. Its robust feature set ensures that designers can meet the stringent requirements of modern lighting applications while maintaining energy efficiency and high performance.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9510 $50.1670
37+ $2.7643 $102.2791
57+ $2.6709 $152.2413
81+ $2.4841 $201.2121
105+ $2.3907 $251.0235
131+ $2.2973 $300.9463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess