EN
  • EN
  • DE

SNCBTD3306DR

Part No SNCBTD3306DR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SNCBTD3306DR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 1342215-SNCBTD3306DR
Ultra Librarian 3D Model Ultra Librarian SNCBTD3306DR CAD Model

Description

SNCBTD3306DR: A Versatile Signal Switch, Multiplexer, and Decoder IC from Texas Instruments

The SNCBTD3306DR is a versatile signal switch, multiplexer, and decoder IC from Texas Instruments. It is a dual 16-to-1 analog multiplexer/decoder with break-before-make switching and complementary outputs. The SNCBTD3306DR can be used to select one of up to 16 input signals and route it to a single output. It can also be used to decode a 4-bit binary address into a 16-bit one-hot signal.

The SNCBTD3306DR features a wide operating voltage range of 3V to 15V, making it suitable for a variety of applications. It also has a low power consumption of just 10µA per channel. The SNCBTD3306DR is available in a bulk package, making it ideal for high-volume production.

Features and Benefits of the SNCBTD3306DR

  • Dual 16-to-1 analog multiplexer/decoder
  • Break-before-make switching
  • Complementary outputs
  • Wide operating voltage range of 3V to 15V
  • Low power consumption of just 10µA per channel
  • Bulk package for high-volume production

Applications of the SNCBTD3306DR

The SNCBTD3306DR can be used in a wide variety of applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Industrial control systems
  • Communication systems
  • Audio and video equipment
  • Medical devices

Examples of How to Use the SNCBTD3306DR

Here are a few examples of how the SNCBTD3306DR can be used:

  • Data acquisition system: The SNCBTD3306DR can be used to select one of up to 16 analog input signals and route it to a single analog-to-digital converter (ADC). This allows a single ADC to be used to digitize multiple input signals.
  • Test and measurement equipment: The SNCBTD3306DR can be used to select one of up to 16 test points and route it to a single oscilloscope or other test instrument. This allows a single test instrument to be used to test multiple points in a circuit.
  • Industrial control system: The SNCBTD3306DR can be used to select one of up to 16 sensor inputs and route it to a single microcontroller. This allows a single microcontroller to monitor multiple sensors.
  • Communication system: The SNCBTD3306DR can be used to select one of up to 16 data lines and route it to a single transmitter or receiver. This allows a single transmitter or receiver to be used to communicate with multiple devices.
  • Audio and video equipment: The SNCBTD3306DR can be used to select one of up to 16 audio or video inputs and route it to a single output. This allows a single audio or video output to be fed from multiple sources.
  • Medical device: The SNCBTD3306DR can be used to select one of up to 16 patient monitors and route it to a single display. This allows a single display to be used to monitor multiple patients.

Conclusion

The SNCBTD3306DR is a versatile signal switch, multiplexer, and decoder IC that can be used in a wide variety of applications. It is a good choice for applications where a small, low-power, and high-performance signal switch is required.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess