EN
  • EN
  • DE

MAX3461ESD

Part No MAX3461ESD
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-485/RS-422 TRANSCVR / 1/1 Transceiver Full RS422, RS485 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 20 mV
Data Rate 20Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Standard Package 49 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630572-MAX3461ESD
Ultra Librarian 3D Model Ultra Librarian MAX3461ESD CAD Model

Description

Maxim Integrated's MAX3461ESD: RS-485/RS-422 Transceiver

The MAX3461ESD is a high-performance, low-power transceiver for RS-485 and RS-422 communication from Maxim Integrated. This transceiver is designed to meet the stringent requirements of the industrial market, providing reliable data transmission over long distances and in electrically noisy environments. The MAX3461ESD is suitable for a variety of applications, including industrial control systems, networked devices, and data acquisition systems.

Featuring a 3.3V to 5V supply voltage range, the MAX3461ESD offers a flexible solution for systems that require operation from either a 3.3V or 5V power supply. The device operates over the -40°C to +85°C extended temperature range, ensuring reliable performance in harsh industrial settings.

The MAX3461ESD comes in a compact 14-pin SOIC package, making it an ideal choice for space-constrained applications. Its half-duplex communication capability allows for bidirectional communication on a single pair of wires, which helps reduce the overall system cost by minimizing the number of wires and PCB traces required.

One of the key features of the MAX3461ESD is its fail-safe receiver, which ensures a logic-high receiver output when the input is open circuit, shorted, or idle (no significant differential signal present). This increases the robustness of the communication link by guaranteeing that the receiver does not interpret a fault condition as a valid logic level.

The device also incorporates robust driver and receiver outputs, which can withstand up to ±15kV electrostatic discharge (ESD) protection. This feature is particularly important in industrial environments where ESD events can occur frequently, potentially damaging sensitive electronic components.

Furthermore, the MAX3461ESD offers a slew-rate-limited driver that minimizes EMI and reduces reflections caused by improperly terminated cables, allowing error-free data transmission at rates up to 250kbps. This makes it an excellent choice for applications that require a balance between data rate and signal integrity.

In summary, Maxim Integrated's MAX3461ESD RS-485/RS-422 transceiver is a reliable and versatile solution for industrial communication. Its robust design, combined with features like fail-safe receiver and ESD protection, ensure uninterrupted and secure data transmission in the most demanding applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess