EN
  • EN
  • DE

BQ20Z45

Part No BQ20Z45
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description SBS 1.1-Compliant Gas Gauge and Protection Enabled With Impedance Track™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154064-BQ20Z45
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ20Z45 CAD Model

Description

The BQ20Z45 by Texas Instruments is a sophisticated integrated circuit designed for precision battery management in portable electronic devices. This robust solution is ideal for smart battery packs and offers comprehensive power and energy monitoring capabilities.

Key Features

  • Accurate Gas Gauging: The BQ20Z45 provides precise measurements of available charge in battery cells, ensuring users have a reliable understanding of the remaining battery life.
  • Impedance Track™ Technology: With this advanced algorithm, the device can accurately gauge battery capacity and predict remaining battery life under varying load conditions.
  • Multi-Cell Support: It is designed to manage 3- to 4-series cell Li-Ion and Li-Polymer battery packs, making it versatile for a wide range of applications.
  • Data Flash Storage: The chip includes non-volatile storage for critical battery parameters and calibration data, which helps maintain battery performance throughout its lifespan.

Applications

The BQ20Z45 is suited for a variety of applications where accurate battery management is critical. These include:

  • Notebook PCs
  • Portable Power Tools
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

The device operates over a wide temperature range and includes safety features such as voltage, current, and temperature protections. It communicates via an SMBus interface, allowing for easy integration into existing systems.

Design Support

Texas Instruments provides extensive design support for the BQ20Z45, including technical documentation, reference designs, and software tools to facilitate rapid development and deployment of battery management solutions.

Conclusion

The BQ20Z45 from Texas Instruments represents a highly accurate, reliable, and flexible solution for battery management in portable electronic devices. Its advanced features and comprehensive design support make it an excellent choice for designers looking to enhance the performance and safety of their battery-powered products.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.2556 $50.2556
3+ $41.2354 $123.7062
4+ $39.9468 $159.7872
6+ $38.6582 $231.9492
7+ $37.3696 $261.5872
9+ $33.5038 $301.5342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess