EN
  • EN
  • DE

CY62137CV33LL-70BAI

Part No CY62137CV33LL-70BAI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 2M (128K x 16) Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164313-CY62137CV33LL-70BAI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY62137CV33LL-70BAI CAD Model

Description

The CY62137CV33LL-70BAI is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor Corp, currently designated as END-OF-LIFE. This SRAM is designed for applications that require fast access times, low power consumption, and high reliability. It was commonly used as cache memory, buffer memory, and main memory in various electronic systems. Its synchronous operation and burst capabilities provide efficient data transfer.

Applications

  • Cache memory
  • Buffer memory
  • Main memory
  • Networking equipment
  • Telecommunications
  • Industrial control systems
  • Embedded systems

Features

  • Fast access time: 70 ns access time enables high-speed data retrieval.
  • Low power consumption: Minimizes energy usage in battery-powered applications.
  • Synchronous operation: Simplifies system design and improves data transfer efficiency.
  • Burst capabilities: Supports burst reads and writes for fast data transfers.
  • Single 3.3V power supply: Simplifies power supply requirements.
  • Available in various package options: Provides flexibility in system design.

Benefits

  • Improved system performance: Fast access time enhances the overall performance of electronic systems.
  • Reduced power consumption: Low power operation extends battery life in portable devices.
  • Simplified design: Synchronous operation reduces the complexity of memory interfaces.
  • Efficient data transfer: Burst capabilities enable faster data transfers.
  • Increased reliability: High-quality design and manufacturing ensure long-term reliability.
  • Cost-effective: Provides a balance of performance and cost for various applications.

Additional Details

The CY62137CV33LL-70BAI operates on a single 3.3V power supply and is available in various package options, including BGA. The datasheet provides detailed information about its electrical characteristics, timing specifications, and application guidelines. As this SRAM is END-OF-LIFE, it is important to consider alternative Cypress SRAM devices or explore other memory solutions for new designs and maintenance of existing systems.

Cypress Semiconductor Corp. is a leading provider of high-performance memory solutions. Although this specific SRAM is no longer actively manufactured, Cypress continues to offer a wide range of SRAM devices designed to meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Atmel
2-Wire Serial EEPROM
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess