EN
  • EN
  • DE

TMUX1109PWR

Part No TMUX1109PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL 16TSSOP  /  2 Circuit IC Switch 4:1 4Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Number of Circuits 2
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 180mOhm
Voltage - Supply, Dual (V±) ±2.75V
Switch Time (Ton, Toff) (Max) 12ns, 6ns (Typ)
-3db Bandwidth 135MHz
Charge Injection -1pC
Channel Capacitance (CS(off), CD(off)) 7.5pF, 32pF
Current - Leakage (IS(off)) (Max) 80pA
Crosstalk -90dB ~ -80dB @ 1MHz ~ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TMUX1109
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53438-6,296-53438-2,296-53438-1
Standard Package 2,000
Win Source Part Number 993512-TMUX1109PWR
Ultra Librarian 3D Model Ultra Librarian TMUX1109PWR CAD Model

Description

The TMUX1109PWR is a high-performance, precision analog multiplexer from Texas Instruments that provides a single-channel 2:1 or dual-channel 1:1 multiplexing configuration. Designed for a range of applications, this device is a part of the TMUX family known for its low on-resistance and low crosstalk between channels, making it an ideal choice for various signal switching requirements.

Key Features

  • Low On-Resistance: The TMUX1109PWR boasts an ultra-low on-resistance (RON) of typically 3.5 Ω, which ensures minimal signal distortion and voltage drop across the switch.
  • Wide Operating Range: This multiplexer operates over a wide supply range of 1.08 V to 5.5 V, accommodating a variety of logic-level standards and making it suitable for both single and dual supply operations.
  • Break-Before-Make Switching: It features break-before-make (BBM) switching, which prevents signal overlap and ensures that no two channels are connected simultaneously, thus avoiding short circuits.
  • ESD Protection: The device offers robust Electrostatic Discharge (ESD) protection, safeguarding it against the potential damages caused by static electricity.

Applications

The TMUX1109PWR is versatile and can be used in various applications, including:

  • Data Acquisition Systems (DAQ)
  • Test and Measurement Equipment
  • Audio and Video Signal Routing
  • Analog Device Multiplexing
  • Communication Systems

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package), the TMUX1109PWR provides a compact footprint suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, and this product is no exception, offering consistent performance across various environmental conditions.

Conclusion

The TMUX1109PWR from Texas Instruments is a testament to the company's commitment to high-quality, reliable components. With its low on-resistance, wide operating range, and ESD protection, this analog multiplexer is an excellent choice for designers looking to optimize their signal routing with minimal signal degradation and power loss.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1229 $53.0893
40+ $2.5624 $102.4960
61+ $2.4823 $151.4203
84+ $2.4023 $201.7932
108+ $2.3222 $250.7976
145+ $2.0820 $301.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess