EN
  • EN
  • DE

STG4210QTR

Part No STG4210QTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 1.3Ohm
Channel-to-Channel Matching (ΔRon) 10mOhm
Voltage - Supply, Single (V+) 1.65V ~ 4.3V
Switch Time (Ton, Toff) (Max) 55ns, 30ns
-3db Bandwidth 58MHz
Charge Injection 49pC
Channel Capacitance (CS(off), CD(off)) 85pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -72dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-UFQFN
Supplier Device Package 10-QFN (1.8x1.4)
Base Product Number STG4210
Other Names -497-8498-2,1805-STG4210QCT,-497-8498-6,497-8498-6,1805-STG4210QTR,497-8498-2,-497-8498-1,1805-STG4210QDKR,497-8498-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261777-STG4210QTR
Ultra Librarian 3D Model Ultra Librarian STG4210QTR CAD Model

Description

STG4210QTR Dual SPDT Switch by STMicroelectronics

The STG4210QTR from STMicroelectronics is a high-performance, dual single-pole double-throw (SPDT) switch IC designed for signal switching applications. This advanced switch is suitable for a wide range of uses, from personal electronics to industrial systems, offering a combination of low on-resistance and low crosstalk that ensures signal integrity in the most demanding scenarios.

Key Features

  • Wide Operating Voltage Range: The device operates over a broad voltage range from 1.65V to 4.3V, making it versatile for different circuit configurations and compatible with a variety of logic levels.
  • Low On-Resistance: The STG4210QTR boasts an exceptionally low on-resistance (Typically 5Ω), which minimizes power loss and voltage drop across the switch, ensuring efficient operation.
  • High-Speed Switching: It is capable of high-speed switching, which is critical for applications that require rapid signal routing and minimal latency.
  • ESD Protection: The switch is equipped with robust ESD (Electrostatic Discharge) protection, safeguarding it against the damaging effects of static electricity.
  • Break-Before-Make Feature: This functionality ensures that there is no momentary short circuit when transitioning from one path to another, which is essential for preventing signal disruption.

Applications

The STG4210QTR is suitable for a variety of applications where signal routing is required, including but not limited to:

  • Audio and Video Signal Switching
  • Data Acquisition Systems
  • Communication Devices
  • Portable and Battery-Powered Devices

Quality and Reliability

As with all STMicroelectronics products, the STG4210QTR is manufactured to meet the highest quality and reliability standards. The device is available in a compact QFN-10 package, which is ideal for space-constrained applications. Whether integrating into a sophisticated audio system or a simple signal routing circuit, the STG4210QTR provides a reliable and efficient solution for your switching needs.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess