EN
  • EN
  • DE

MAX322CUA+T

Part No MAX322CUA+T
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NO/NCX2 35OHM 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000650-MAX322CUA+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Package Tape & Reel (TR)
Product Status Active
Switch Circuit SPST - NO/NC
On-State Resistance (Max) 35Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Voltage - Supply, Dual (V±) ±2.7V ~ 8V
Ultra Librarian 3D Model Ultra Librarian MAX322CUA+T CAD Model

Description

Product Overview: MAX322CUA+T by Analog Devices Inc.

The MAX322CUA+T is a precision, dual-channel, high-performance analog switch from Analog Devices Inc., designed to provide efficient solutions for routing analog signals in various applications. This compact and versatile component is part of the MAX322 series, known for its low on-resistance and low-voltage operation, making it an ideal choice for battery-powered devices and portable applications.

Key Features

  • Low On-Resistance: The on-resistance of the switch is typically just 100 ohms, ensuring minimal signal attenuation and power loss, which is crucial for maintaining signal integrity in analog circuits.
  • Single Supply Operation: The MAX322CUA+T operates from a single +5V to +30V supply, or a dual ±4.5V to ±20V supply, giving designers the flexibility to integrate it into a wide range of circuit designs.
  • Low Power Consumption: With its low power dissipation, the device is particularly well-suited for portable electronics where power efficiency is a priority.
  • High Accuracy: The switch's precision characteristics ensure accurate signal routing, which is critical for applications such as data acquisition systems, test equipment, and communication devices.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it reliable for use in challenging environmental conditions.

Applications

The MAX322CUA+T is versatile and can be used in various applications, including:

  • Sample and Hold Circuits
  • Audio Signal Routing
  • Video Signal Switching
  • Communication Systems
  • Test Equipment
  • Battery-Operated Devices

Reliability and Packaging

Analog Devices Inc. is known for its commitment to quality, and the MAX322CUA+T is no exception. It is available in a compact 8-pin µMAX package, which saves valuable board space. The device is also provided in a tape and reel format, denoted by the ‘+T’ suffix, facilitating efficient handling and placement during the manufacturing process.

With its combination of high performance, low power consumption, and versatility, the MAX322CUA+T from Analog Devices Inc. stands out as a top choice for designers looking to incorporate reliable analog switching capabilities into their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess