EN
  • EN
  • DE

MC14051BF

Part No MC14051BF
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexers/Demultiplexers | IC MUX/DEMUX 8X1 16SOEIAJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 280Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Supply Voltage , Single (V+) 3V ~ 18V
-3db Bandwidth 17MHz
Channel Capacitance (CS(off), CD(off)) 7.5pF
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOEIAJ
Family Part Number MC14051B
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1217603-MC14051BF
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14051BF CAD Model

Description

ON Semiconductor MC14051BF Analog Multiplexer/Demultiplexer

The MC14051BF from ON Semiconductor is a highly versatile analog multiplexer/demultiplexer integrated circuit, designed to function efficiently in a variety of electronic applications. This component is part of the MC14051 series and is known for its exceptional performance in signal routing.

The device features a single eight-channel configuration, which allows it to efficiently handle multiple analog inputs that can be directed to a single output. Conversely, it can also take one input and distribute the signal to any of the eight available outputs. This makes the MC14051BF an ideal choice for applications requiring a compact and reliable solution for signal switching.

With its wide analog input voltage range and low ON resistance, this multiplexer/demultiplexer ensures minimal signal distortion and loss. The ON Semiconductor MC14051BF operates over a broad voltage range from 3V to 18V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels. This flexibility in operating voltage is particularly beneficial for mixed-voltage systems and for battery-operated devices where power efficiency is critical.

The MC14051BF offers a binary-decoded addressing scheme, which simplifies the selection process of the desired channel. This is achieved through its 3-bit binary input address, which can be connected directly to a microcontroller or other digital logic controllers. Additionally, the low power dissipation of this IC ensures that the device remains cool during operation, thereby enhancing its reliability and lifespan.

Packaged in a compact SOP (Small Outline Package), the MC14051BF is suitable for high-density mounting and is an excellent choice for space-constrained applications. Its robust design ensures that it can withstand the rigors of both industrial and consumer applications, including but not limited to data acquisition systems, test equipment, and audio signal routing.

In summary, the ON Semiconductor MC14051BF is a highly functional and reliable component that provides an efficient solution for analog signal multiplexing and demultiplexing needs across a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess