EN
  • EN
  • DE

NS5B1G384DTT1G

Part No NS5B1G384DTT1G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Single (NC) Normally Closed SPST Analog Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 15 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 6ns, 2ns
-3db Bandwidth 330MHz
Channel Capacitance (CS(off), CD(off)) 4.1pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 1232216-NS5B1G384DTT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NS5B1G384
Introduction Date March 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian NS5B1G384DTT1G CAD Model

Description

Introducing the NS5B1G384DTT1G from ON Semiconductor

The NS5B1G384DTT1G is a high-performance, single-pole, single-throw (SPST) analog switch from ON Semiconductor, a leading provider of semiconductor-based solutions. This compact and efficient switch is designed to provide high-speed switching with low on-resistance, making it an ideal choice for a variety of applications such as signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance of typically 5 ohms, which minimizes power loss and voltage drop across the switch, ensuring efficient signal transmission.
  • High-Speed Switching: With its fast switching speeds, the NS5B1G384DTT1G can handle high-frequency signals without significant distortion, making it suitable for high-speed data lines.
  • Single Supply Operation: It operates with a single supply voltage ranging from 1.65V to 5.5V, accommodating a variety of logic levels and making it versatile for use in different circuit designs.
  • Low Power Consumption: The switch is designed to consume minimal power, which is crucial for battery-powered and portable devices where power efficiency is a priority.
  • Bidirectional Signal Flow: The analog switch allows bidirectional signal flow through the switch when it is on, providing flexibility in circuit design.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -55°C to +125°C, ensuring reliability in harsh environmental conditions.
  • Subminiature Package: The switch is available in a space-saving SC-70-5 package, which is ideal for applications where board space is at a premium.

Applications

The NS5B1G384DTT1G is suitable for a wide array of applications, including but not limited to:

  • Audio and video signal routing
  • Cellular phones
  • PDAs and portable devices
  • Computer peripherals
  • Data acquisition systems
  • Communication systems

With its robust design and versatile features, the NS5B1G384DTT1G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient analog switch solution. Its integration into your electronic designs can help reduce power consumption, save board space, and maintain signal integrity across a wide range of operating conditions.

You May Also Be Interested in

Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,350+ $0.0246 $57.8100
5,715+ $0.0203 $116.0145
8,825+ $0.0196 $172.9700
12,200+ $0.0189 $230.5800
15,725+ $0.0184 $289.3400
21,130+ $0.0164 $346.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess