EN
  • EN
  • DE

MAX4685ETB+T

Part No MAX4685ETB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SWITCH SPDT DUAL TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 800mOhm
Channel-to-Channel Matching (ΔRon) 60mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 50ns, 30ns
Charge Injection 200pC
Channel Capacitance (CS(off), CD(off)) 84pF, 37pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -68dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x4)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704112-MAX4685ETB+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4685ETB+T CAD Model

Description

The MAX4685ETB+T is a high-performance analog switch integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is a part of Maxim's extensive range of switch and multiplexer devices that offer solutions for signal routing applications in various electronic systems.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RON) of typically 0.5 ohms, which minimizes signal distortion and power loss, making it ideal for precision applications.
  • Single Supply Operation: It operates from a single +1.8V to +5.5V supply, making it versatile for both portable and stationary applications.
  • Low Power Consumption: With its low power consumption, the MAX4685ETB+T contributes to the energy efficiency of the system it is integrated into.
  • High-Speed Switching: The device offers fast switching speeds, which is critical for high-speed data acquisition systems and communication devices.
  • Miniature Package: Available in a compact 10-pin TDFN (3mm x 3mm) package, it saves valuable board space in space-constrained applications.

Applications

The MAX4685ETB+T is well-suited for a wide range of applications including, but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Battery-powered devices
  • Sample-and-hold circuits

Product Specifications

The MAX4685ETB+T offers a comprehensive set of specifications that ensure reliable performance in demanding environments:

  • Supply Voltage Range: +1.8V to +5.5V
  • On-Resistance: 0.5 ohms (typical)
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: TDFN-EP (3mm x 3mm)
  • Lead-Free and RoHS Compliant: Yes

Whether integrating into a new design or upgrading an existing system, the MAX4685ETB+T offers the performance and reliability that engineers expect from Maxim Integrated products. Its combination of low on-resistance, high-speed operation, and small package size makes it an excellent choice for high-performance signal switching applications.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7579 $61.5265
85+ $1.4426 $122.6210
125+ $1.3976 $174.7000
175+ $1.3525 $236.6875
225+ $1.3075 $294.1875
300+ $1.1723 $351.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess