EN
  • EN
  • DE

A200038-6B

Part No A200038-6B
Manufacturer Crouse-Hinds
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1171187-A200038-6B
Categories Custom Parts
Manufacturer Crouse-Hinds
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A200038-6B CAD Model

Description

The A200038-6B is a part manufactured by Crouse-Hinds, a company specializing in electrical and instrumentation products for harsh and hazardous environments. While detailed specifications require further research, based on Crouse-Hinds' product line, this part is likely a conduit fitting or a component within a larger electrical assembly designed for use in potentially explosive atmospheres or corrosive environments.

Applications:

Because detailed information is unavailable without further research, the applications listed below are based on common uses of similar Crouse-Hinds products and should be verified with detailed specifications.

  • Oil and Gas Refineries: Connecting and protecting electrical conduit in areas with flammable gases or vapors.
  • Chemical Processing Plants: Ensuring safe and reliable electrical connections in corrosive or hazardous chemical environments.
  • Mining Operations: Providing robust and explosion-proof electrical solutions in underground or surface mining environments.
  • Wastewater Treatment Plants: Protecting electrical systems from corrosive elements and potential explosive gases.
  • Grain Elevators: Preventing dust explosions by using sealed and explosion-proof electrical components.

Features:

Based on typical Crouse-Hinds products, potential features are:

  • Explosion-Proof Design: Constructed to contain any internal explosion and prevent it from igniting the surrounding atmosphere.
  • Corrosion-Resistant Materials: Made from materials like stainless steel or epoxy-coated aluminum to withstand harsh chemical environments.
  • Watertight Construction: Sealed to prevent water ingress and protect electrical connections.
  • Threaded Connections: Standard threaded connections for easy installation and secure sealing.
  • Robust Construction: Designed to withstand physical impact and vibration in demanding industrial environments.

Benefits:

Based on typical Crouse-Hinds products, potential benefits are:

  • Enhanced Safety: Prevents explosions and protects personnel and equipment in hazardous environments.
  • Increased Reliability: Ensures reliable electrical connections and reduces downtime due to corrosion or water damage.
  • Long Service Life: Durable materials and construction provide a long service life, even in harsh conditions.
  • Easy Installation: Standard threaded connections simplify installation and maintenance.
  • Compliance with Standards: Meets relevant industry standards for explosion-proof and hazardous location equipment.

Additional Details:

Without access to specific datasheets or documentation for part number A200038-6B, it is difficult to provide exact specifications. Further research into Crouse-Hinds product catalogs and technical documents is required to determine the exact material, dimensions, thread type, and certifications for this specific part.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess