EN
  • EN
  • DE

5B39-01-TT

Part No 5B39-01-TT
Manufacturer Analog Devices Inc.
Catalog Sensors, Transducers Amplifiers
Description 5B39 - INPUT/OUTPUT SUBSYSTEM  /  General Purpose Sensor Amplifier Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Amplifier Type General Purpose
Voltage - Supply 4.75V ~ 5.25V
Output Type Current
Current - Supply 170 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9032.89.4000
Other Names ANAANA5B39-01-TT,2156-5B39-01-TT
Standard Package 1
Win Source Part Number 1215495-5B39-01-TT
Ultra Librarian 3D Model Ultra Librarian 5B39-01-TT CAD Model

Description

Analog Devices Inc. introduces the 5B39-01-TT, a high-performance isolated analog signal conditioning module designed for industrial applications. This innovative product is part of the 5B series, renowned for its reliability and precision in challenging environments.

Key Features

  • Isolation: The 5B39-01-TT offers 1500 Vrms transformer isolation, which minimizes the risk of ground loops and protects the system from surges and spikes.
  • Input Range: It accepts input from thermocouples, providing a wide and configurable temperature range that ensures versatility across various temperature sensing applications.
  • Output: The module generates a proportional, linearized output of 0-5V, 0-10V, ±5V, or ±10V, making it compatible with most data acquisition systems.
  • Accuracy: Ensures high accuracy and low drift performance, crucial for precise temperature measurements and control systems.
  • Calibration: Factory calibrated, the 5B39-01-TT reduces the need for external calibration resources and simplifies installation.

Applications

The 5B39-01-TT is ideal for a range of applications, including:

  • Process control systems
  • Industrial automation
  • Data acquisition systems
  • Temperature monitoring and control
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The 5B39-01-TT is built with this commitment in mind, ensuring long-term reliability and performance. It operates effectively within an industrial temperature range and has been rigorously tested to meet stringent industry standards.

Easy Integration

The compact design of the 5B39-01-TT allows for easy integration into existing systems, and its plug-and-play functionality ensures a hassle-free setup. This module is an excellent choice for designers looking for an isolated temperature sensor interface that combines performance with ease of use.

You May Also Be Interested in

Omron
AMPLIF PHOTO 100-240V 50/60HZ
Need more? Email Us
Omron
SMART PWR, CONNECTOR, NPN
Need more? Email Us
Omron
CABLE, 2-CHANNEL, 2 M, PNP
Need more? Email Us
Omron
E3X-HD11 WITH M8 CONNECTOR
Need more? Email Us
Omron
PROX AMP CAP M8 DC3W NO/NC
Need more? Email Us
Omron
AUTOTUNE NPN
Need more? Email Us
Omron
SENSOR DIGITAL FIBER PNP
Need more? Email Us
Omron
FIBER AMP PNP 2M
Need more? Email Us
Omron
SENSOR DIGITAL FIBER 2M NPN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess