EN
  • EN
  • DE

SW7511FQ

Part No SW7511FQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX4 100OHM 16CDIP / 4 Circuit IC Switch 1:1 100Ohm 16-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm
Voltage - Supply, Single (V+) 36V
Switch Time (Ton, Toff) (Max) 550ns, 450ns
Channel Capacitance (CS(off), CD(off)) 6.5pF, 6.5pF
Current - Leakage (IS(off)) (Max) 3nA
Crosstalk 60dB @ 100kHz
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-CDIP
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 898589-SW7511FQ
Ultra Librarian 3D Model Ultra Librarian SW7511FQ CAD Model

Description

The SW7511FQ is a state-of-the-art integrated circuit brought to you by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product stands out in the market for its exceptional quality and reliability, designed to meet the rigorous demands of industrial, automotive, and communication applications.

Key Features

  • High Precision: The SW7511FQ offers unparalleled accuracy and stability, making it ideal for critical applications where precision is paramount.
  • Robust Performance: Engineered to withstand harsh environments, this component operates reliably under extreme temperatures and conditions.
  • Advanced Technology: Incorporating the latest technological advancements, the SW7511FQ provides enhanced functionality and improved performance over previous generations.
  • Energy Efficient: With power consumption being a critical factor in many designs, this product is optimized for low power operation without sacrificing performance.

Applications

The SW7511FQ is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control and automation
  • Telecommunication infrastructure
  • Precision instrumentation
  • Data acquisition systems

Technical Specifications

Parameter Value
Supply Voltage Specified Range
Operating Temperature Specified Range
Package Type Industry Standard
Interface Type Digital/Analog

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The SW7511FQ is no exception, undergoing rigorous testing and quality control measures to ensure it meets the company's stringent requirements and the expectations of its customers.

Ordering Information

For detailed ordering information, including pricing, bulk orders, and lead times, please contact Analog Devices Inc. or an authorized distributor. Ensure you reference the product code SW7511FQ to receive accurate information relevant to this specific product.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess