EN
  • EN
  • DE

MT53D512M16D1DS-046 IT:D

Part No MT53D512M16D1DS-046 IT:D
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR4-4266 512Mx16 (8Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1447034-MT53D512M16D1DS-046 IT:D
Package Box
Product Status Last Time Buy
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR4
Memory Size 8Gbit
Memory Organization 512M x 16
Clock Frequency 2.133 GHz
Voltage - Supply 1.06V ~ 1.17V
Operating Temperature -40°C ~ 95°C
Grade -
Mounting Type Surface Mount
Package / Case 200-WFBGA
Supplier Device Package 200-WFBGA (10x14.5)
Ultra Librarian 3D Model Ultra Librarian MT53D512M16D1DS-046 IT:D CAD Model

Description

The MT53D512M16D1DS-046 IT:D is a high-speed, low-power LPDDR4 DRAM memory module from Micron, one of the leading companies in memory and storage solutions. This particular module offers a configuration of LPDDR4-4266 512Mx16, equating to a total capacity of 8Gb. Its high-speed interface is capable of up to 4266Mbps, making it exceptionally well-suited for advanced digital devices, including smartphones, portable computing devices, and Internet of Things (IoT) applications. The 512Mx16 configuration provides an optimal balance between high-density storage and high-speed data access. Designed with efficiency in mind, it also aims to reduce power consumption, an essential feature for battery-powered devices where longevity and performance must coexist. Micron's reputation for reliability and performance assurance is reflected in this DRAM module, offering developers and manufacturers a robust, tested solution for elevating device capabilities in an increasingly connected world.

You May Also Be Interested in

Alliance Memory, Inc.
512Mb SDRAM 32Mx16 200 MHz Industrial Temp
Lowest to $7.2746
Etron Technology
SD 8Mx16-6
Lowest to $48.2626
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC166
Need more? Email Us
Alliance Memory, Inc.
DDR1 64MB 2M X 32 200MHz INDUSTRIAL TEMP
Lowest to $5.3416
ISSI, Integrated Silicon Solution Inc
SD-166 4Mx16-6 Low Pw Pb-Free Ind
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us
Alliance Memory, Inc.
SDRAM 64-Mb (2 Mx32) 166MHz Commercial temp
Need more? Email Us
Etron Technology
SD 1Mx16-6 166MHz
Lowest to $1.1435
Winbond Electronics
SD 4Mx32 PC166
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.9105 $167.9105
2+ $162.3135 $324.6270
3+ $145.5224 $436.5672
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,506 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess