EN
  • EN
  • DE

MAX4565CAP

Part No MAX4565CAP
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Quad/Dual, Low-Voltage, Bidirectional RF/Video Switches | IC VIDEO SWITCH QUAD SPST 20SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Maximum) 60Ohm
Supply Voltage , Single (V+) 2.7V ~ 12V
Supply Voltage , Dual (V±) ±2.7V ~ 6V
-3db Bandwidth 350MHz
Features Bi-Directional, T-Switch Configuration
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number MAX4565
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213780-MAX4565CAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4565CAP CAD Model

Description

The MAX4565CAP from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers the precision and reliability needed for a wide range of applications. This compact and efficient switch is designed to operate within a single +1.8V to +5.5V supply, making it an ideal choice for portable and battery-powered devices where power conservation is crucial.

Key Features

  • Low Voltage Operation: The MAX4565CAP operates effectively within a supply voltage range of +1.8V to +5.5V, accommodating various low voltage applications.
  • High Switching Speed: With its quick switching capabilities, this analog switch ensures minimal signal delay, which is essential for high-speed data and signal processing tasks.
  • Low On-Resistance: The device features a low on-resistance (R<sub>ON), typically 0.5 ohms, which remains flat over the specified signal range, ensuring minimal signal distortion and power loss.
  • Single Supply Operation: Its ability to operate with a single power supply simplifies circuit design and reduces component count.
  • High Current Handling: The MAX4565CAP can handle continuous current up to 300mA, making it suitable for driving heavier loads when needed.

Applications

The versatile MAX4565CAP is well-suited for a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Low-voltage data acquisition systems
  • Communication systems
  • Battery-powered devices
  • Sample and hold circuits
  • Portable instrumentation

Package and Quality

The MAX4565CAP comes in a compact 8-pin SOT23 package, which is ideal for space-constrained applications. Maxim Integrated ensures high-quality standards, and the MAX4565CAP is no exception. It undergoes rigorous testing and quality control measures to guarantee performance and reliability across various conditions.

With its robust design, efficient operation, and versatile application range, the MAX4565CAP from Maxim Integrated stands out as a superior choice for designers looking for a reliable analog switch solution.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1423 $51.4152
57+ $1.7578 $100.1946
89+ $1.7029 $151.5581
122+ $1.6479 $201.0438
157+ $1.5930 $250.1010
211+ $1.4282 $301.3502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess