EN
  • EN
  • DE

MAX4908ETD+TCFD

Part No MAX4908ETD+TCFD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL 3X1 14TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications Audio
Switch Circuit SP3T
Number of Channels 2
On-State Resistance (Maximum) 750mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Features Break-Before-Make, Clickless
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-TDFN-EP (3x3)
Family Part Number MAX4908
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704308-MAX4908ETD+TCFD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4908ETD+TCFD CAD Model

Description

The MAX4908ETD+TCFD is a state-of-the-art integrated circuit from Maxim Integrated, designed to cater to the needs of sophisticated electronic applications. This high-performance analog switch is engineered to provide exceptional signal integrity with minimal distortion, making it an ideal choice for audio, video, and data signal routing.

Key Features

  • Low On-Resistance: The device boasts an ultra-low on-resistance, typically around 0.5Ω, ensuring minimal signal loss and heat generation during operation.
  • Wide Voltage Range: It operates across a wide voltage range, accommodating various power supply levels from 1.6V up to 3.6V, which provides design flexibility for different system requirements.
  • Multiple Channels: With multiple switch channels, the MAX4908ETD+TCFD allows for simultaneous signal routing, enhancing the efficiency of multi-signal applications.
  • High Current Handling: This device is capable of handling high current levels, making it suitable for power-intensive applications.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, safeguarding the device against common electrostatic threats and ensuring a longer operational lifespan.

Applications

The versatility of the MAX4908ETD+TCFD makes it a perfect fit for a variety of applications, including:

  • Audio and video signal switching in consumer electronics
  • Data signal routing in communication systems
  • Signal multiplexing in medical devices
  • Automotive infotainment systems

Technical Specifications

The technical specifications of the MAX4908ETD+TCFD include:

  • Package Type: TQFN-EP
  • Temperature Range: -40°C to +85°C
  • Lead-Free and RoHS Compliant

In conclusion, the MAX4908ETD+TCFD from Maxim Integrated is a high-quality, versatile analog switch that offers superior performance for a wide range of applications. Its low on-resistance, high current handling, and ESD protection make it a reliable and efficient choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5438 $59.0694
31+ $3.7283 $115.5773
48+ $3.6117 $173.3616
67+ $3.4950 $234.1650
86+ $3.3784 $290.5424
115+ $3.0296 $348.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess