EN
  • EN
  • DE

MAX4610ESD+T

Part No MAX4610ESD+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 14-Pin SOIC N T/R / IC SWITCH QUAD SPST 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2 V ~ 12 V
Switch Time (Ton, Toff) (Maximum) 65ns, 28ns
-3db Bandwidth 300MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 16pF, 16pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 786321-MAX4610ESD+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4610
Introduction Date January 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4610ESD+T CAD Model

Description

Maxim Integrated MAX4610ESD+T: High-Speed, Quad, SPST Analog Switch

The MAX4610ESD+T from Maxim Integrated is a high-performance, quad, single-pole single-throw (SPST) analog switch designed for precision applications requiring low distortion and fast switching speeds. This device is part of Maxim's commitment to providing innovative, high-quality solutions for signal routing requirements in a variety of systems.

Encapsulated in a compact 14-pin SOIC package, the MAX4610ESD+T boasts a low on-resistance of typically 4Ω, which minimizes signal loss and power consumption. This characteristic, combined with its Rail-to-Rail signal handling capability, makes it an excellent choice for routing audio, video, and other high-frequency signals with minimal signal degradation.

The switch operates from a single +5V supply or from dual ±5V supplies, providing design flexibility for different system requirements. Its single-supply operation is particularly beneficial for portable and battery-powered devices where power efficiency is critical. The MAX4610ESD+T also offers fast switching times (tON

With its low power consumption and high ESD protection (±2000V Human Body Model), the MAX4610ESD+T is suitable for use in harsh environments, ensuring reliable performance and longevity of the end product. Its TTL/CMOS-logic-compatible control inputs allow for easy integration with digital systems, making it a versatile choice for a wide range of applications, including sample-and-hold circuits, communication systems, and test equipment.

The MAX4610ESD+T is also designed with break-before-make switching action, which prevents momentary shorting of signals during the transition from one channel to another. This feature is critical in preventing signal distortion and protecting downstream components from potential damage.

In summary, the Maxim Integrated MAX4610ESD+T analog switch is a robust, high-speed solution for designers who require a reliable and efficient way to route analog signals in their electronic systems. Its combination of low on-resistance, fast switching, and high ESD protection makes it a smart choice for a multitude of applications where signal integrity and device performance are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess