EN
  • EN
  • DE

SN74LVC2G53DCTRE4

Part No SN74LVC2G53DCTRE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 13Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm (Max)
Voltage - Supply, Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max) 4.5ns, 8ns
-3db Bandwidth 300MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -58dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8
Base Product Number SN74LVC2G
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261755-SN74LVC2G53DCTRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G53DCTRE4 CAD Model

Description

Product Overview: SN74LVC2G53DCTRE4

The SN74LVC2G53DCTRE4 is a versatile single-pole double-throw (SPDT) analog switch from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This makes it suitable for a variety of applications in modern electronic systems. The device is part of the LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation.

Key Features

  • Wide Operating Voltage Range: 1.65 V to 5.5 V, accommodating various logic levels and making it compatible with a broad range of other devices.
  • High Speed: Propagation delay (tpd) of only 0.5 ns (max) at 3.3 V, enabling quick signal switching for high-performance systems.
  • Low Power Consumption: ICC of 10 µA (max) at 25°C, which helps in power-sensitive designs.
  • Bidirectional Signal Flow: Can pass signals from input to output and vice versa, providing design flexibility.
  • ESD Protection: Exceeds JESD 22, ensuring robustness and reliability in harsh environments.
  • Multiple Package Options: Available in a variety of packages including the small-outline transistor (SOT) and the thin shrink small-outline package (TSSOP), allowing for efficient use of PCB space.

Applications

The SN74LVC2G53DCTRE4 is suitable for a wide range of applications, including:

  • Signal routing and multiplexing in data communication systems
  • Function generators and audio/visual equipment
  • Relay and switch replacement in industrial controls
  • Redundant system switching for high-reliability systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LVC2G53DCTRE4 is no exception, being designed and tested to meet the stringent requirements of the industry. Its robust ESD protection and wide operating temperature range make it suitable for demanding applications across various sectors.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3627 $50.7780
340+ $0.2976 $101.1840
525+ $0.2883 $151.3575
720+ $0.2790 $200.8800
930+ $0.2697 $250.8210
1,245+ $0.2418 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,377 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess