EN
  • EN
  • DE
  • IT

SN74LVC1G66YZAR

Part No SN74LVC1G66YZAR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 1X1 5DSBGA  /  1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Product Status Obsolete
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max) 4.2ns, 5ns
-3db Bandwidth 300MHz
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.4x0.9)
Base Product Number SN74LVC1G
Other Names -296-14029-1,-296-14029-1,TEXTISSN74LVC1G66YZAR,296-14029-2R,-SN74LVC1G66YZARR,296-14029-1,296-14029-2,296-14029-1R,2156-SN74LVC1G66YZAR-TITR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261770-SN74LVC1G66YZAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G66YZAR CAD Model

Description

The SN74LVC1G66YZAR is a high-performance, single-pole, single-throw analog switch from Texas Instruments, crafted with the precision and reliability expected from a leading semiconductor manufacturer. This compact and efficient switch is a part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Wide Voltage Range: Capable of functioning with a supply voltage ranging from 1.65V to 5.5V, the SN74LVC1G66YZAR is versatile and suitable for various applications that require different voltage levels.
  • Low ON-State Resistance: The device features a low ON-state resistance, which minimizes the amount of power loss and heat generation when the switch is in the ON position, enhancing the overall efficiency of the system.
  • High-Speed Switching: It is designed for high-speed switching applications, allowing for quick transitions between ON and OFF states, which is critical for high-frequency signal switching.
  • Low Power Consumption: The switch is optimized for low power consumption, making it an ideal choice for battery-powered and power-sensitive applications.
  • Logic-Level Translation: The SN74LVC1G66YZAR can perform logic-level translation, allowing it to interface between different logic levels, which simplifies the design of multi-voltage systems.

Applications

The versatility of the SN74LVC1G66YZAR makes it suitable for a wide array of applications, including but not limited to:

  • Signal routing and multiplexing
  • Audio and video switching
  • Data acquisition systems
  • Communication systems
  • Portable and battery-powered devices

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The SN74LVC1G66YZAR is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications in a variety of conditions. With its advanced design and robust fabrication, this analog switch is built to last and to provide consistent performance in your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NCX4 160OHM 16DIP
Lowest to $11.7764
Vishay
IC SWITCH SPST-NCX2 60OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH DPDT-NCX2 50OHM 16SOIC
Need more? Email Us
Harris Corporation
SINGLE 8 CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SW SPST-NOX4 200OHM 16SOIC / 4 Circuit IC Switch 1:1 200Ohm 16-SOIC
Lowest to $17.5928
Maxim Integrated
IC SWITCH SPST-NOX2 60OHM 8SOIC
Lowest to $3.1062
Maxim Integrated
IC SW SPSTX4 4OHM 16SOIC
Lowest to $1.8835
Harris Corporation
IC SW SPST-NO/NCX4 35OHM 16CDIP
Need more? Email Us
Analog Devices Inc.
CMOS 4/8 CHANNEL ANALOG MULTIPLE / Circuit IC Switch
Lowest to $101.3678

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess