EN
  • EN
  • DE

SN74AHC4066DGVR

Part No SN74AHC4066DGVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 12ns, 12ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 5.5pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TVSOP
Base Product Number 74AHC4066
Other Names SN74AHC4066DGVRG4,-SN74AHC4066DGVRG4R,296-17112-1R,-SN74AHC4066DGVRG4,296-17112-6,296-17112-1,-SN74AHC4066DGVRR,296-17112-2,SN74AHC4066DGVRE4,296-17112-2R,-SN74AHC4066DGVRE4R,-296-17112-1,2156-SN74AHC4066DGVR,SN74AHC4066DGVRG4,SN74AHC4066DGVRE4,-SN74AHC4066DGVRE4,-296-17112-1,TEXTISSN74AHC4066DGVR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261744-SN74AHC4066DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHC4066DGVR CAD Model

Description

Product Overview: SN74AHC4066DGVR from Texas Instruments

The SN74AHC4066DGVR is a high-speed CMOS device that belongs to the Texas Instruments' family of quadruple bilateral analog switches. Designed with the latest silicon-gate technology, this product is optimized for digital signal processing and analog signal routing applications. The SN74AHC4066DGVR offers low on-state resistance and has a wide voltage range, making it suitable for a multitude of electronic switching functions.

Key Features

  • Versatile Voltage Range: The device operates with a versatile voltage range from 2V to 5.5V, allowing it to be used in various systems without the need for level-shifting circuits.
  • Low On-State Resistance: The low on-state resistance of the switch ensures minimal signal distortion and power loss, providing efficient signal routing.
  • High-Speed Operation: With its fast switching speed, the SN74AHC4066DGVR is ideal for high-frequency applications, ensuring swift and reliable performance.
  • Quadruple Switch Configuration: The four independently selectable switches increase the flexibility of the device, making it possible to control multiple signal paths within a single package.
  • Wide Operating Temperature: The device is designed to operate over a broad temperature range, from -40°C to 85°C, suitable for industrial environments.

Applications

The SN74AHC4066DGVR is commonly used in a variety of applications including:

  • Signal gating
  • Signal modulation/demodulation
  • Signal multiplexing
  • Analog-to-digital and digital-to-analog conversion systems
  • Communication systems

Packaging and Quality

The device comes in a compact TVSOP-14 (DGVR) package, which is ideal for space-constrained applications. The SN74AHC4066DGVR is also RoHS compliant and follows Texas Instruments' commitment to high-quality and environmentally responsible manufacturing processes.

Ordering Information

For ordering and detailed technical information, including datasheets, support documents, and resources for the SN74AHC4066DGVR, customers can visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4293 $51.5160
285+ $0.3523 $100.4055
440+ $0.3413 $150.1720
610+ $0.3303 $201.4830
785+ $0.3193 $250.6505
1,050+ $0.2863 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess