EN
  • EN
  • DE

MAX221CAE-T

Part No MAX221CAE-T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-232 TRANSCEIVER / 1/1 Transceiver Full RS232 16-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series -
Package Bulk
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 250kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 174 pcs
Win Source Part Number 1382765-MAX221CAE-T
Ultra Librarian 3D Model Ultra Librarian MAX221CAE-T CAD Model

Description

The MAX221CAE-T is a high-quality RS-232 transceiver from Maxim Integrated, designed to provide reliable serial communication with minimal power requirements. This integrated circuit is perfect for applications requiring efficient data exchange through RS-232 communication protocols.

Key Features

  • Single +5V Power Supply: The MAX221CAE-T operates on a single +5V power source, which simplifies power management in embedded systems.
  • Low-Power Shutdown Mode: It features a low-power shutdown mode that reduces power consumption when the device is not in active use, making it ideal for battery-powered and energy-saving applications.
  • High Data Rate: This transceiver is capable of supporting data rates up to 120kbps, allowing for fast and efficient data transfer.
  • Electrostatic Discharge (ESD) Protection: The device includes built-in ESD protection circuits that safeguard against unexpected voltage spikes, ensuring long-term reliability and stability.
  • Integrated Charge Pump: The MAX221CAE-T utilizes an internal charge pump to generate the necessary RS-232 voltage levels from the single +5V supply, eliminating the need for additional external components.
  • Small Footprint: The compact 16-pin SSOP (Shrink Small Outline Package) makes it an excellent choice for space-constrained applications.

Applications

The MAX221CAE-T is suited for a wide range of applications, including but not limited to:

  • Portable Devices: Its low-power characteristics make it an excellent choice for portable computing devices, PDAs, and other handheld equipment.
  • Industrial Control: The robust ESD protection and high data rate capabilities are well-suited for industrial automation and control systems.
  • Networking Equipment: It can be used in networking infrastructure, such as routers and switches, where RS-232 communication is required for configuration and management.
  • Consumer Electronics: The MAX221CAE-T can be integrated into consumer electronics products that require a serial interface for diagnostics or communication with other devices.

Conclusion

The MAX221CAE-T from Maxim Integrated is a versatile and efficient RS-232 transceiver that offers a combination of high data rate, low power consumption, and reliable protection features. Its small form factor and easy integration make it an excellent choice for designers looking to incorporate serial communication capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess