EN
  • EN
  • DE

PIC16F18426-I/SL

Part No PIC16F18426-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 14SOIC / PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F18426
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 57
Win Source Part Number 1322094-PIC16F18426-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F18426-I/SL CAD Model

Description

Microchip Technology's PIC16F18426-I/SL Microcontroller

The PIC16F18426-I/SL is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This compact yet powerful MCU is part of the expansive PIC16F family known for its versatility and reliability in various applications. It is designed to cater to a wide range of embedded system requirements, making it an ideal choice for designers looking for a balance between functionality and size.

With a flash memory size of 14KB, the PIC16F18426-I/SL provides ample space for application code, which is essential for complex and feature-rich applications. Its 1024 bytes of SRAM and 256 bytes of EEPROM allow for efficient data storage and retrieval operations, ensuring smooth performance in data-intensive tasks.

At the heart of the device is an 8-bit processor that runs at a speed of up to 32 MHz, thanks to its internal oscillator. The MCU also supports an external oscillator for applications requiring precise timing. This speed, combined with Microchip's advanced architecture, enables the PIC16F18426-I/SL to execute instructions quickly and efficiently, which is critical for time-sensitive applications.

The MCU also boasts a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing it to interface with various sensors and analog inputs. For communication purposes, it features I2C, SPI, and EUSART interfaces, which provide flexibility in connecting with other devices and modules.

The PIC16F18426-I/SL also comes with enhanced safety features such as Brown-Out Reset (BOR), Power-On Reset (POR), and a Watchdog Timer (WDT) to ensure reliable operation under varying conditions. Additionally, it has a programmable Low Voltage Detect (LVD) feature that protects the device from unexpected power drops.

Its package type, SOIC-14, is a surface-mount, small-outline integrated circuit that saves board space without sacrificing performance, making it suitable for compact designs. The operating temperature range of -40°C to +125°C ensures that the PIC16F18426-I/SL can withstand harsh environments, further enhancing its robustness.

In conclusion, the PIC16F18426-I/SL from Microchip Technology is a feature-rich and dependable microcontroller that offers a perfect blend of power, memory, and peripherals, all packed into a small form factor suitable for a multitude of embedded applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess