EN
  • EN
  • DE

TLC320AC02IFN

Part No TLC320AC02IFN
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC BANDWITH CODEC 1-CH 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Audio
Data Interface Serial
Resolution (Bits) 14 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage 4.5 V to 5.5 V
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 032648-TLC320AC02IFN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian TLC320AC02IFN CAD Model

Description

The Texas Instruments TLC320AC02IFN is a high-performance, precision analog-to-digital converter (ADC) that offers exceptional audio quality and digital integration capabilities. Designed for a wide range of applications, this ADC is particularly well-suited for professional and consumer audio systems, where accuracy and reliability are paramount.

Key Features

  • High-Resolution Audio: The TLC320AC02IFN boasts a high resolution of 16 bits, providing excellent audio quality with a wide dynamic range and low noise floor, ensuring that every nuance of sound is captured with clarity.
  • Sampling Rate: With a flexible sampling rate that can be adjusted according to the application's needs, this ADC supports standard audio frequencies, making it versatile for different audio processing requirements.
  • Interface Options: This device offers a user-friendly interface that is compatible with a variety of microprocessors and digital signal processors (DSPs), allowing for easy integration into existing systems.
  • Low Power Consumption: The TLC320AC02IFN is designed with power efficiency in mind, ensuring that it can be used in portable and battery-powered devices without significantly impacting battery life.
  • Digital Filters: Built-in digital filters help to reduce noise and improve signal quality, making this ADC an excellent choice for high-fidelity audio applications.

Applications

The versatility of the TLC320AC02IFN makes it suitable for a variety of applications, including:

  • Professional Audio Recording
  • High-Fidelity Home Audio Systems
  • Digital Mixing Consoles
  • Audio Signal Processing
  • Sound Reinforcement Systems

Product Specifications

The TLC320AC02IFN comes in a robust package that is designed to withstand the rigors of both industrial and consumer environments. It operates over a wide temperature range and is built to Texas Instruments' high-quality standards, ensuring reliability and performance.

Conclusion

Overall, the Texas Instruments TLC320AC02IFN ADC represents a blend of precision, integration, and efficiency. It is an ideal choice for designers and engineers looking to incorporate high-quality audio conversion into their products while maintaining cost-effectiveness and ease of use.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2674 $51.8022
8+ $14.1682 $113.3456
11+ $13.7254 $150.9794
16+ $13.2827 $212.5232
20+ $12.8399 $256.7980
27+ $11.5116 $310.8132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess